Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 16.5pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 30 V
Diode Type Single
Q @ Vr, F 400 @ 4V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Base Product Number MV210
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 646015-MV2105
Ultra Librarian 3D Model Ultra Librarian MV2105 CAD Model

Description

Product Overview: MV2105 Varactor Diode

The MV2105 Varactor Diode from ON Semiconductor is a state-of-the-art silicon tuning diode designed for high-performance VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) applications. This versatile component is well-suited for RF and microwave circuits where variable capacitance is required to tune the frequency of an oscillator or as a phase shifter.

Key Features

  • High-Quality Silicon Material: The MV2105 is fabricated using high-quality silicon, ensuring exceptional reliability and performance.
  • Low Series Resistance: The diode's low series resistance allows for efficient operation, especially in high-frequency applications.
  • Wide Voltage Range: It offers a wide voltage range, providing designers with flexibility in tuning circuits.
  • Consistent Capacitance Change: The MV2105 features a consistent capacitance change with voltage, which is critical for maintaining stability in tuned circuits.
  • Compact Package: Housed in a small package, the MV2105 saves valuable board space and is ideal for compact electronic designs.

Applications

The MV2105 Varactor Diode from ON Semiconductor is commonly used in a variety of applications, including:

  • RF and microwave tunable filters
  • Voltage-controlled oscillators for phase-locked loops
  • Frequency modulators and demodulators
  • Adaptive tuning components in antennas
  • Electronic tuning in broadcast receivers

Technical Specifications

Parameter Value Package Type DO-35 Operating Temperature Range -55°C to +125°C Capacitance Range Varies with applied reverse voltage Quality Factor High Q at VHF through UHF frequencies

With its robust performance, the MV2105 Varactor Diode is an excellent choice for designers who require a reliable and precise tuning element in their RF and microwave circuits.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ECAD model for HVC357TRF-E
M/A-Com Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
ECAD model for MAVR-000081-0287AT
M/A-Com Technology Solutions
VARACTOR,LEAD-FREE,SINGLE,PLASTI
Lowest to $13.2955
ECAD model for MAVR-044769-12790T
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.3707
ECAD model for HVL358CKRF-E
Infineon Technologies
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ECAD model for BBY66-05WH6327
M/A-Com Technology Solutions
VARACTOR,PLASTIC,SOT23,LEAD-FREE
Lowest to $1.3002
ECAD model for MAVR-000407-0287AT
Infineon Technologies
BB837 - SAT TUNER VARIABLE CAPAC
Lowest to $0.2006
ECAD model for BB837E6327
Skyworks Solutions Inc.
DIODE VARACTOR
Lowest to $0.9681
ECAD model for SMV1231-074LF
Infineon Technologies
DIODE TUNING 15V 50MA SC79
Lowest to $1.4886
ECAD model for BBY6502VH6327XTSA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention