Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417525-Z16C00CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z16C00CPU CAD Model

Description

The Zilog Z16C00CPU is a central processing unit (CPU) belonging to Zilog's Z16 family of microcontrollers. These CPUs are designed for a wide range of embedded applications, offering a blend of performance and power efficiency.

Applications

  • Industrial Control Systems
  • Embedded Systems
  • Consumer Electronics
  • Automotive Electronics
  • Medical Devices

Features

  • 16-bit Architecture: Provides efficient data processing capabilities.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Interrupt Handling: Supports a comprehensive interrupt structure for real-time response.
  • On-Chip Peripherals: Often integrated with peripherals like timers, UART, SPI, and I2C interfaces.
  • Clock Speed: Operates at varying clock speeds, typically ranging from 8 MHz to 32 MHz, depending on the specific model.
  • Instruction Set: Features an optimized instruction set for embedded control applications.
  • Memory Interface: Supports various memory types, including Flash and SRAM.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits

  • High Performance: Offers sufficient processing power for complex embedded tasks.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Versatile Connectivity: Supports multiple communication protocols for seamless integration with other components.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Simplified Development: Supported by comprehensive development tools and resources.

Additional Details

The Z16C00CPU is often used in applications requiring precise control and monitoring. Its integration with various peripheral devices makes it a versatile solution for embedded system designs. The CPU's efficient architecture allows for execution of complex algorithms while maintaining low power consumption. It's often packaged in small form factors, such as QFP or QFN, making it suitable for compact devices.

The architecture allows for direct memory access (DMA), which further enhances performance by allowing peripherals to access memory directly without CPU intervention. The comprehensive set of interrupt capabilities enables the system to respond quickly to external events, making it suitable for real-time control applications. The availability of development tools and resources simplifies the software development process, allowing engineers to quickly implement and debug their applications.

You May Also Be Interested in

NXP / Nexperia
IC I2C BUS HUB 5-CH 20SOIC
Need more? Email Us
ECAD model for PCA9518AD,118
NXP / Nexperia
IC I2C/SMBUS 8BIT 28-TSSOP
Lowest to $1.1409
ECAD model for PCA9558PW,112
Diodes Incorporated
IC INTERFACE SPECIALIZED 136AQFN
Need more? Email Us
ECAD model for PI7C9X2G304ELQZXAEX
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $8.7310
ECAD model for MC33972TEWR2
Maxim Integrated
IC INTERFACE SPECIALIZED TO92-3
Need more? Email Us
ECAD model for DS2406+
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7
Texas Instruments
IC INTERFACE SPECIALIZED
Need more? Email Us
ECAD model for LM98511CCMTDX/NOPB
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Lowest to $20.7516
ECAD model for ASI4UE-G1-ST
Freescale Semiconductor - NXP
TRANSCEIVER, DSI2, QUAD, DIFFERE
Lowest to $22.4920
ECAD model for MCZ33781EK

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention