EN
  • EN
  • DE

CD74HC173E

Part No CD74HC173E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High Speed CMOS Logic Quad D-Type Flip-Flop, Three-State
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 34ns @ 6V, 50pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1160211-CD74HC173E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC173
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC173E CAD Model

Description

CD74HC173E High-Speed CMOS Logic Quad D-Type Flip-Flop

The CD74HC173E is a high-speed CMOS Logic Quad D-Type Flip-Flop with clear, designed and manufactured by the renowned electronics company, Texas Instruments. This integrated circuit is a crucial component in digital systems, where it is used to store and transfer data. The flip-flop is edge-triggered, capturing data on the rising edge of a clock signal, which makes it suitable for a variety of synchronous applications.

Each flip-flop has individual clear and clock inputs, as well as a common clear input, which allows for greater flexibility in control operations. The outputs can be put in either a high-impedance state or a normal logic state, enabling the direct drive of data busses with its 3-state outputs. The CD74HC173E is typically used in buffer storage, shift registers, and as holding registers, making it an essential building block in digital circuit design.

The device operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times. This makes it compatible with TTL logic levels while also offering the speed and power consumption benefits of CMOS technology. The CD74HC173E is known for its low power consumption, which is critical in battery-powered and energy-efficient applications.

Encased in a standard 16-pin DIP (Dual In-line Package), the CD74HC173E is easy to integrate into a wide range of electronic circuits. Its robust design ensures reliable operation over the extended industrial temperature range, making it suitable for harsh environments.

For engineers and designers looking for a reliable and high-performance solution for data storage and transfer in their digital logic circuits, the CD74HC173E from Texas Instruments is an excellent choice. Its combination of high-speed operation, wide operating voltage range, and low power consumption makes it a versatile component for modern electronics design.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6874 $51.5550
180+ $0.5641 $101.5380
275+ $0.5464 $150.2600
380+ $0.5288 $200.9440
490+ $0.5112 $250.4880
655+ $0.4583 $300.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess