Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Clock Edge Trigger Type Positive Edge
Frequency 70 MHz
Height 2.35 mm
High Level Output Current -15 mA
Lead Free Contains Lead
Length 12.8 mm
Logic Function D-Type, Flip-Flop
Low Level Output Current 48 mA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 8
Number of Output Lines 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Current 48 mA
Polarity Non-Inverting
Propagation Delay 6.6 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 6.6 ns
Weight 500.709277 mg
Width 7.52 mm
Win Source Part Number 1051615-CD74FCT374MG4
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD74FCT374MG4 CAD Model

Description

Overview of Texas Instruments CD74FCT374MG4

The CD74FCT374MG4 from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of applications that require data storage or transfer. This device features a non-inverting 3-state bus-compatible outputs and operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Propagation Delay Time: 4.4ns at 5V, 50pF
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Performance and Durability

The CD74FCT374MG4 is built to deliver high-speed performance with a typical propagation delay of only 4.4ns at 5V and 50pF, ensuring rapid data transfer and minimal latency in critical applications. The device's robust design allows it to function reliably across a broad temperature range from -55°C to 125°C, making it an excellent choice for demanding environments.

Applications

With its versatile features, the CD74FCT374MG4 is ideal for a variety of applications, including:

  • Data storage and retrieval systems
  • Buffer/storage registers
  • System control registers
  • Communication systems
  • Process control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74FCT374MG4 is no exception. It is manufactured using advanced semiconductor processes to ensure high reliability and consistent performance. This component is designed to meet the rigorous standards required by industrial, commercial, and high-reliability applications.

Conclusion

The Texas Instruments CD74FCT374MG4 is a versatile, high-speed octal D-type flip-flop that offers reliable performance for a wide range of digital applications. With its 3-state outputs and compatibility with 5V logic levels, it provides a flexible solution for data storage and transfer needs in complex electronic systems.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74AC574DW
Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $4.1625
ECAD model for MC10H176FNR2
Toshiba Semiconductor and Storage
HEX D-TYPE FLIP-FLOP WITH CLEAR
Lowest to $1.8835
ECAD model for TC74VHC174F
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
Texas Instruments
Single D-Type Flip-Flop With Asynchronous Clear | IC FF D-TYPE SNGL 1BIT 6SON
Lowest to $0.1956
ECAD model for SN74LVC1G175DRYR
ON Semiconductor
Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.3390
ECAD model for MC74LVX74DR2
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5653
ECAD model for MM74HC374SJ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention