The TC74VHC174F is a high-speed CMOS Hex D-Type Flip-Flop with clear manufactured by Toshiba Semiconductor and Storage. This device contains six independent D-type flip-flops with a common clock and clear input. Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. A low level at the clear input resets the Q outputs regardless of the levels of the other inputs.
Applications:
- Registers: Storing data in digital systems.
- Shift Registers: Implementing shift register functions.
- Data Buffering: Temporarily storing data.
- Frequency Dividers: Dividing clock frequencies.
- Control Circuits: Implementing sequential logic control.
Features:
- High Speed Operation: Operates at high frequencies due to CMOS technology.
- Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
- Wide Operating Voltage Range: Operates over a wide voltage range.
- Common Clock and Clear: Simplifies control and timing.
- Outputs: Provide both Q and Q not outputs.
Benefits:
- Versatile: Suitable for a wide range of digital logic applications.
- Efficient: Low power consumption extends battery life in portable devices.
- Reliable: CMOS technology provides stable and reliable operation.
- Easy to Use: Common clock and clear inputs simplify circuit design.
Additional Details:
The TC74VHC174F is typically available in a SOIC package. The input and output pins are TTL compatible. The operating temperature range is specified in the datasheet. The device requires a stable power supply voltage. The clear input overrides all other inputs. The maximum clock frequency is dependent on the supply voltage and operating temperature. Consult the datasheet for detailed electrical characteristics and timing diagrams.