EN
  • EN
  • DE

SY10EP51VKG

Part No SY10EP51VKG
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description 5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage (V) -3V ~ -5.5V
Current - Quiescent (Iq) 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Family Part Number 10EP51
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262977-SY10EP51VKG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP51VKG CAD Model

Description

Microchip Technology's SY10EP51VKG: High-Speed Differential VCO/PECL-to-TTL Translator

Microchip Technology's SY10EP51VKG is a versatile and high-performance integrated circuit designed to cater to the needs of high-speed communication and computing systems. This device is part of Microchip's precision-engineered portfolio of logic products, which are known for their reliability and efficiency in various applications.

Key Features

  • High-Speed Operation: The SY10EP51VKG operates at frequencies that support the demands of high-speed data transmission, making it an ideal choice for critical communication infrastructure.
  • Differential VCO: The Voltage Controlled Oscillator (VCO) feature of this device allows for precise control of the output frequency through an input voltage, providing flexibility and fine-tuning capabilities in frequency synthesis and clock recovery applications.
  • PECL-to-TTL Translation: This device can translate Positive Emitter-Coupled Logic (PECL) levels to Transistor-Transistor Logic (TTL) levels, enabling seamless integration between different logic families and ensuring compatibility within mixed-voltage systems.
  • High Output Drive Capability: With its robust output drive, the SY10EP51VKG can drive heavy loads, making it suitable for driving long lines or large fan-out configurations.
  • Power Supply Range: It operates with a power supply range of 3.0V to 5.5V, accommodating various system power requirements.
  • Temperature Range: The device is designed to operate over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The SY10EP51VKG is a versatile component that finds its use in a multitude of applications, including:

  • Data Communication Equipment
  • High-Speed Clock Distribution Networks
  • PLL Circuitry
  • Frequency Synthesis
  • Telecommunications Interfaces

With its high-speed capabilities and flexibility in interfacing different logic levels, Microchip Technology's SY10EP51VKG stands out as a critical component for system designers who require a reliable and efficient solution for their high-speed digital logic applications. Whether it's for data communications or clock distribution, this device delivers consistent performance and integration ease, making it a go-to choice for engineers and professionals in the field.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3511 $58.8621
27+ $4.3913 $118.5651
41+ $4.2539 $174.4099
57+ $4.1164 $234.6348
73+ $3.9790 $290.4670
98+ $3.5678 $349.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess