Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 85MHz
Max Propagation Delay at V, Max CL 13.2ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 2μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74LVX74
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219848-MC74LVX74DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX74DR2 CAD Model

Description

The MC74LVX74DR2 from ON Semiconductor is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the LVX family, which is designed to operate at lower voltages with better performance than standard logic ICs. The MC74LVX74DR2 is characterized for operation from 2.7V to 3.6V, making it ideal for low-voltage applications that require low power consumption without sacrificing speed and reliability.

Featuring two independent D-type flip-flops with individual clear and preset inputs, the MC74LVX74DR2 is suitable for a variety of applications including buffer storage, shift registers, data storage, pattern generators, and many other logic functions. The device's flip-flops are triggered on the rising edge of the clock pulse, ensuring precise timing for critical operations.

The input and output voltage levels are compatible with TTL output levels, which allows for easy interfacing with older logic families. Additionally, the MC74LVX74DR2 offers high-speed propagation delays and fast clock-to-Q times, contributing to improved performance in high-speed systems. The inputs tolerate voltages up to 7V, allowing for down-voltage interfacing with higher voltage logic levels without the need for additional level shifting components.

ON Semiconductor has designed the MC74LVX74DR2 with a robust latch-up performance that exceeds 300mA, which is compliant with the JESD 17 standard, providing an added level of reliability for your designs. The device is available in a SOIC-14 package, which is widely used and easy to integrate into a variety of PCB layouts.

The MC74LVX74DR2 is a testament to ON Semiconductor's commitment to providing high-quality, reliable, and energy-efficient components. Whether you're designing consumer electronics, automotive systems, or complex computing devices, this flip-flop IC is engineered to meet the stringent requirements of modern digital circuits.

You May Also Be Interested in

ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC88
Lowest to $0.1034
ECAD model for 74LVC1G175GW,125
Texas Instruments
IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.3937
ECAD model for SN74HCT374PWR
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
ON Semiconductor
OCTAL D FLIP-FLOP | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.3400
ECAD model for MC74AC273DW
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $9.1577
ECAD model for MC100EL29DWG
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Lowest to $0.4799
ECAD model for 74HCT74PW-Q100,118
NXP / Nexperia
Lowest to $0.6781
ECAD model for 74ALVT16374DGG,518
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for SN74AS574DW

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3390 $57.6300
405+ $0.2782 $112.6710
625+ $0.2695 $168.4375
860+ $0.2608 $224.2880
1,115+ $0.2521 $281.0915
1,490+ $0.2260 $336.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention