EN
  • EN
  • DE

MM74HC374SJ

Part No MM74HC374SJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 35MHz
Max Propagation Delay at V, Max CL 40ns at 6V, 150pF
Trigger Type Positive Edge
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Iq) 8μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74HC374
Manufacturer Pack Quantity 1,900
MSL Level 1 (Unlimited)
Win Source Part Number 1224660-MM74HC374SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM74HC374SJ CAD Model

Description

Product Overview: MM74HC374SJ from ON Semiconductor

The MM74HC374SJ is a high-performance, advanced CMOS octal D-type flip-flop with 3-state outputs, designed and manufactured by ON Semiconductor. This integrated circuit is part of the HC family and is engineered to provide the functionality of the high-speed CMOS range while maintaining the low power consumption of standard CMOS integrated circuits.

Key Features

  • Octal D-Type Flip-Flop: The device contains eight flip-flops with single-rail inputs and 3-state outputs for bus-oriented applications.
  • 3-State Outputs: These outputs can be set to a high impedance (Z) state, effectively disconnecting the output from the circuit, which is beneficial for bus systems where multiple outputs can share the same connection.
  • High-Speed Operation: The MM74HC374SJ is capable of operating at high speeds, with a typical shift frequency of 50 MHz, making it suitable for fast data storage and transfer applications.
  • Low Power Consumption: It has a low power consumption characteristic of CMOS devices, which makes it ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Edge-Triggered Flip-Flops: The flip-flops in the MM74HC374SJ are edge-triggered, capturing data on the rising edge of the clock signal, which helps to ensure reliable operation in synchronous data systems.
  • Pin and Function Compatibility: This device is pin-compatible with Low Power Schottky TTL (LSTTL), allowing for easy upgrades to existing designs that require higher performance with lower power consumption.

Applications

The MM74HC374SJ is suitable for a wide range of applications including:

  • Buffer/Storage Registers
  • Data Storage
  • Communication Systems
  • Bus Interface Devices
  • Microprocessor Systems

Package and Quality Assurance

The MM74HC374SJ comes in a surface-mount package, specifically in an SOIC-20 (SJ) package. ON Semiconductor ensures that each device meets rigorous quality control standards, providing reliability and performance that engineers and designers can trust for their electronic projects.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,550 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess