Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ACT373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-32999-5, CD74ACT373M-ND, CD74ACT373ME4, CD74ACT373ME4-ND
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866147-CD74ACT373M
Ultra Librarian 3D Model Ultra Librarian CD74ACT373M CAD Model

Description

The CD74ACT373M is a high-performance, CMOS Octal Transparent Latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the ACT family and is characterized by its high-speed operation while maintaining the CMOS low power dissipation. The CD74ACT373M is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Logic Type: Octal Transparent Latch
  • Output Type: 3-State
  • IC Package Type: SOIC
  • Number of Pins: 20
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Family / Base Number: 74ACT373
  • Propagation Delay: Typically 8ns at 5V, 50pF

Performance and Quality

The CD74ACT373M features a high drive output (-24mA IOL, 24mA IOH) which is crucial for high-speed driving of bus lines in a system without need for interface or pull-up components. It has a low input current of 1µA max, and a typical tpd of 8ns. It is designed to interface directly with 5V TTL systems. The robustness of the device is further underscored by its latch-up performance which exceeds 250mA on 7V to 7V under maximum operating conditions.

Applications

This versatile latch is widely used across various applications including:

  • Buffer memory
  • Bus drivers
  • Data storage
  • Control systems
  • Communication systems
It is an excellent choice for any application that requires high-speed, low-power operation and reliable performance in a wide range of operating conditions.

Environmental and Regulatory Compliance

Texas Instruments is committed to environmental stewardship. The CD74ACT373M is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

STMicroelectronics
IC LATCH QUAD CLOCK D 16-SOIC
Lowest to $0.2076
ECAD model for HCF4042M013TR
Texas Instruments
8-BIT ADDRESSABLE LATCHES
Lowest to $6.3180
ECAD model for SN74ALS259DR
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV
IDT, Integrated Device Technology Inc
IC TRANSP LATCH 16BIT 48-TSSOP
Need more? Email Us
ECAD model for IDT74FCT163373APAG8
Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ECAD model for TLC59213AIPWR
Texas Instruments
IC DUAL 4BIT LATCH 20V 24-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-TSSOP
Lowest to $2.0504
ECAD model for CD4508BPW

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention