EN
  • EN
  • DE

74HCT573DB,118

Part No 74HCT573DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC TRANSP LATCH OCTAL D 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 17ns
Current - Output High, Low 6mA, 6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74HCT573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 736610-74HCT573DB,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT573DB,118 CAD Model

Description

The Nexperia USA Inc. 736610-74HCT573DB,118 is a D-type transparent latch logic type integrated circuit that comes in a reel package.

  • Product Name: 736610-74HCT573DB,118
  • Manufacturer: Nexperia USA Inc.
  • Type: D-type transparent latch logic
  • Package: Reel
  • Supply and Demand Status: Balanced
  • Supplier Device Package: 20-SSOP
  • Independent Circuit: 1

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2241 $58.2660
630+ $0.1836 $115.6680
975+ $0.1779 $173.4525
1,345+ $0.1721 $231.4745
1,740+ $0.1663 $289.3620
2,330+ $0.1490 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess