Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 114 MHz
Max Propagation Delay @ V, Max CL 11.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-PDIP
Package / Case 16-DIP (0.300", 7.62mm)
Base Product Number 74ACT175
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915143-CD74ACT175E
Ultra Librarian 3D Model Ultra Librarian CD74ACT175E CAD Model

Description

The CD74ACT175E is a high-speed CMOS logic Quad D-Type Flip-Flop with a clear function, manufactured by Texas Instruments. This integrated circuit is designed to be utilized in applications requiring the capture and storage of data signals. It is part of the ACT family, which is known for its improved speed performance over the standard CMOS logic range while maintaining the CMOS low power consumption.

Key Features

  • Logic Type: Quad D-Type Flip-Flop with clear
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems
  • High-Speed Operation: Capable of operating at high speeds with a typical t<sub>pd of 8.5ns
  • Output Drive Capability: Can drive up to 10 LSTTL loads
  • IC Package Type: Provided in a DIP-16 (Dual In-line Package) for easy integration into a variety of circuit boards
  • Low Power Consumption: Characteristic of CMOS integrated circuits, making it suitable for battery-powered and energy-efficient applications
  • Temperature Range: Designed to operate over a broad temperature range, typically from -55°C to 125°C

Applications

The CD74ACT175E is suitable for a wide range of applications that require reliable data storage and retrieval. These include:

  • Computing systems
  • Communication systems
  • Data processing
  • Instrumentation
  • Control systems
  • Portable electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD74ACT175E is no exception. Each device is rigorously tested to ensure it meets the high standards expected for industrial and commercial use. Customers can trust the reliability and performance of this component for their critical applications.

Ordering Information

To order the CD74ACT175E or to find detailed information regarding pricing and availability, visit the Texas Instruments official website or contact an authorized distributor. Ensure to specify the correct product number for seamless procurement.

You May Also Be Interested in

Texas Instruments
54ALS273 OCTAL D-TYPE FLIP-FLOPS / Flip Flop Element Bit
Lowest to $38.8148
ECAD model for SNJ54ALS273J
ON Semiconductor
FLIP FLOP JK-MASTER-SLAVE TYPE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10135L
ON Semiconductor
FLIP FLOP D-MASTER-SLAVE / Flip Flop Element Bit
Need more? Email Us
ECAD model for MC10186FN
ON Semiconductor
IC FF D-TYPE SNGL 2BIT 16FCBGA
Lowest to $36.5585
ECAD model for NBSG53ABAR2
Texas Instruments
54LS109A DUAL J-K POSITIVE-EDGE- / Flip Flop Element Bit
Need more? Email Us
ECAD model for SNJ54LS109AJ
Diodes Incorporated
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for PI74FCT273ATS
Texas Instruments
QUADRUPLE D-TYPE FLIP-FLOPS WITH / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for SN54S175J
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $3.9185
ECAD model for SN54S74J
ON Semiconductor
IC FLIP FLOP JK ECL 5V HS 8SOIC
Lowest to $3.4218
ECAD model for MC10EL35D

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention