EN
  • EN
  • DE

NBSG53ABAR2

Part No NBSG53ABAR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 2BIT 16FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 2
Clock Frequency 8 GHz
Trigger Type Positive, Negative
Voltage - Supply -2.375V ~ -3.465V
Current - Quiescent (Iq) 59 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-FCBGA (4x4)
Package / Case 16-LBGA, FCBGA
Base Product Number NBSG53
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646856-NBSG53ABAR2
Ultra Librarian 3D Model Ultra Librarian NBSG53ABAR2 CAD Model

Description

The ON Semiconductor NBSG53ABAR2 is a high-performance, fully differential signal crosspoint switch designed for use in demanding applications that require high data rates and signal integrity. This device is part of ON Semiconductor's portfolio of high-speed integrated circuits and is engineered to deliver exceptional performance in signal routing applications.

Key Features

  • Data Rate: The NBSG53ABAR2 supports extremely high data rates, making it suitable for applications that require fast data throughput.
  • Low Crosstalk: With its low crosstalk characteristics, the device ensures minimal signal interference, which is crucial for maintaining signal integrity in complex systems.
  • High Bandwidth: The device offers a high bandwidth, which is essential for supporting the rapid transmission of data without degradation.
  • Differential Signaling: Utilizing differential signaling technology, the NBSG53ABAR2 provides improved noise immunity and reduced electromagnetic interference (EMI), which is vital in noisy environments.
  • Power Efficiency: Designed with power efficiency in mind, this crosspoint switch helps to reduce overall power consumption in systems where it is deployed.
  • Programmable: The switch configuration can be programmed, allowing for versatile use in various applications and the ability to adapt to specific system requirements.

Applications

The NBSG53ABAR2 is well-suited for a wide range of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Signal processing equipment
  • Test and measurement systems
  • High-performance computing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NBSG53ABAR2 is no exception. It is built to meet stringent industry standards, ensuring long-term performance and reliability in a variety of operating conditions.

Conclusion

Whether you're designing a high-speed communication system, a sophisticated signal processing unit, or any other application that requires reliable and efficient signal routing, the ON Semiconductor NBSG53ABAR2 offers the performance and features necessary to meet your needs. Its combination of speed, power efficiency, and programmability makes it a versatile choice for designers looking to enhance their systems with a high-quality crosspoint switch solution.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,859 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess