EN
  • EN
  • DE

CD74ACT164E

Part No CD74ACT164E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SHIFT REGISTER 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74ACT164
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577427-CD74ACT164E
Ultra Librarian 3D Model Ultra Librarian CD74ACT164E CAD Model

Description

Product Overview: CD74ACT164E by Texas Instruments

The CD74ACT164E is a high-performance, CMOS Serial-In Parallel-Out Shift Register that combines the inherent speed of CMOS with the density advantages of National Semiconductor's advanced ACT technology. This integrated circuit is designed and manufactured by Texas Instruments, a leader in the semiconductor industry, ensuring reliability and high-quality performance.

This device features an 8-bit serial-in to parallel-out shift register, which allows for the conversion of serial data input to parallel data output. The CD74ACT164E is particularly suitable for applications requiring the acquisition of data in a serial format and the subsequent distribution into wider parallel processing pathways or storage elements.

The CD74ACT164E operates from a wide range of supply voltages, from 4.5V to 5.5V, making it versatile for interfacing with various logic families. Its low power consumption and high-speed operation, with typical shift frequencies up to 125 MHz, are ideal for high-performance systems.

Key features of the CD74ACT164E include:

  • 8-Bit Serial-In, Parallel-Out Shift
  • Wide Operating Voltage Range of 4.5V to 5.5V
  • High-Speed Operation: Typical Shift Frequency of 125 MHz
  • Outputs Can Drive Up To 10 LSTTL Loads
  • Low Power Consumption: 80-µA Max ICC
  • ±4-mA Output Drive at 5V
  • Available in PDIP, SOIC, and TSSOP Packages

The device is available in a variety of package types, including PDIP (Plastic Dual-In-Line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package), offering flexibility for different PCB layouts and assembly processes.

Applications for the CD74ACT164E are vast and include digital signal processing, data communication, instrumentation, and control system interfaces. It is a reliable choice for designers who require the efficient transformation of serial data to parallel format for further digital processing or interfacing with other digital systems.

Overall, the CD74ACT164E from Texas Instruments is a robust and dependable component that provides a simple and effective solution for serial-to-parallel data conversion, making it a valuable addition to a wide range of electronic projects and products.

You May Also Be Interested in

Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess