The SN74ALS166NS from Texas Instruments is a high-performance, 8-bit shift register that offers advanced features for digital systems. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) logic family, known for its balance between speed and power consumption.
Key Features:
- Logic Type: 8-Bit Shift Register
- Operating Voltage: Typically 5V
- Package: 16-Pin SOIC
- Operating Temperature Range: 0°C to 70°C
- Propagation Delay Time: Fast access and minimal propagation delay
- Output Current: High drive capability
- Compatibility: Direct interface with TTL levels
The SN74ALS166NS is designed for serial-to-parallel data conversion and is commonly used in a variety of digital applications, including computing systems, data communication, and instrumentation. Its 8-bit configuration allows for the processing of 8 data bits simultaneously, making it a versatile component for handling complex data streams.
Applications:
This device is suitable for a wide range of applications, such as:
- Serial data input systems
- Data acquisition systems
- Microprocessor interface
- Digital signal processing
- Instrumentation and control systems
The SN74ALS166NS features a parallel output, making it easy to interface with microprocessors and other digital systems. The device also includes an asynchronous master reset input, which clears the register, providing additional control and flexibility for system designers.
Quality and Reliability:
As with all Texas Instruments components, the SN74ALS166NS is manufactured to the highest quality standards, ensuring reliability and performance in critical applications. Its robust design and wide operating temperature range make it suitable for both commercial and industrial environments.
For detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales representative.