Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74ALS166
Other Names -SN74ALS166DBRG4,-296-5027-1,296-5027-1R,-SN74ALS166DBRE4,296-5027-6R,SN74ALS166DBRE4,SN74ALS166DBRG4,TEXTISSN74ALS166DBR,SN74ALS166DBRG4,SN74ALS166DBRE4,-SN74ALS166DBRR,296-5027-2R,-SN74ALS166DBRE4R,2156-SN74ALS166DBR,296-5027-2,-296-5027-1,296-5027-1,-SN74ALS166DBRG4R,296-5027-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257120-SN74ALS166DBR
Ultra Librarian 3D Model Ultra Librarian SN74ALS166DBR CAD Model

Description

The SN74ALS166DBR is a high-performance, 8-bit shift register designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption. The SN74ALS166DBR is designed to provide reliable performance in a wide range of digital applications, making it a versatile choice for designers and engineers.

Key Features

  • Logic Type: 8-Bit Shift Register
  • Operating Voltage: Typically 5V
  • Output Type: 3-State Outputs
  • Package: SSOP (Shrink Small Outline Package)
  • Shift Register Function: Serial to Parallel, Serial to Serial
  • Propagation Delay Time: Fast propagation delay for high-speed operations
  • Operating Temperature Range: 0°C to 70°C

The SN74ALS166DBR's 3-state outputs allow for connection to a bus-oriented system, providing high impedance when needed. The device can operate as both a serial-to-parallel and serial-to-serial shift register, offering flexibility in data management and communication protocols.

Applications

This shift register is ideal for applications requiring the conversion of serial data to parallel output forms. It is commonly used in:

  • Data acquisition systems
  • Microprocessor/microcontroller interfaces
  • Communication systems
  • Digital signal processing
  • Instrumentation and control systems

With its robust design and compatibility with standard 5V systems, the SN74ALS166DBR is a reliable choice for both new designs and as a drop-in replacement in legacy systems. Its SSOP packaging ensures a compact footprint, allowing for efficient use of board space in densely packed electronic assemblies.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the SN74ALS166DBR.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ECAD model for DM74194N
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.2018
ECAD model for HEF4094BT/C4118
Texas Instruments
54LS194A 4-BIT BIDIRECTIONAL UNI / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30601BFA
ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
ECAD model for CD54HCT166F
Texas Instruments
IC 8-BIT SHIFT REGISTER 24-SOIC
Lowest to $8.2728
ECAD model for TPIC6A595DW
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.3930
ECAD model for SN74HC165ANSR
Rochester Electronics
DUAL MARKED (M38510/00905BEA) / Shift Element Bit
Need more? Email Us
ECAD model for 54194/BEA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7283 $52.3698
14+ $7.1617 $100.2638
22+ $6.9379 $152.6338
30+ $6.7141 $201.4230
39+ $6.4903 $253.1217
52+ $5.8189 $302.5828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,562 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention