EN
  • EN
  • DE

MAX388CWG

Part No MAX388CWG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Voltage, Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
On-State Resistance (Maximum) 3kOhm
Channel-to-Channel Matching (ΔRon) 300Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX388
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213379-MAX388CWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX388CWG CAD Model

Description

Introducing the MAX388CWG from Maxim Integrated

The MAX388CWG is a high-performance, precision analog-to-digital converter (ADC) brought to you by Maxim Integrated, a leader in innovative analog and mixed-signal engineering. This product is designed to cater to a wide array of applications, including industrial control systems, medical devices, and automated test equipment.

At the heart of the MAX388CWG is a 16-bit ADC that provides exceptional accuracy and noise performance. It operates with a single +5V supply, making it suitable for systems where power efficiency is a priority. The device features a flexible input range, which includes both unipolar and bipolar options, allowing it to adapt to various signal sources without the need for external signal conditioning.

The MAX388CWG boasts a high sampling rate, ensuring that even rapidly changing signals are captured with precision. This makes it an excellent choice for applications that require real-time monitoring and control. Moreover, its integrated track/hold function ensures accurate sampling without the need for an external track/hold amplifier, thus simplifying design and saving board space.

One of the key advantages of the MAX388CWG is its ease of interfacing with microprocessors and DSPs. It features a parallel interface that supports both 8-bit and 16-bit data buses, allowing for straightforward integration into a wide range of systems. The device also offers a serial interface, providing additional flexibility for system design.

The MAX388CWG is housed in a compact 24-pin Wide SO package, which is designed to meet the demands of space-constrained applications. Its robust design ensures reliable performance over an extended temperature range, making it suitable for deployment in harsh environments.

In summary, the MAX388CWG from Maxim Integrated is a versatile and reliable ADC solution that offers high precision, a flexible interface, and a compact form factor. Whether you are designing industrial automation systems, precision medical instruments, or any application requiring accurate analog-to-digital conversion, the MAX388CWG is an excellent choice that promises to deliver performance and reliability.

For detailed specifications, application notes, and support documentation, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3289 $57.9867
8+ $15.8605 $126.8840
12+ $15.3650 $184.3800
16+ $14.8695 $237.9120
21+ $14.3728 $301.8288
27+ $12.8863 $347.9301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess