Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 74LS
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Other Names ONSONSSN74LS299DW,2156-SN74LS299DW-ON
Standard Package 25
ECCN EAR99
Win Source Part Number 1257136-SN74LS299DW
Ultra Librarian 3D Model Ultra Librarian SN74LS299DW CAD Model

Description

The SN74LS299DW from ON Semiconductor is a versatile, high-performance 8-Bit Shift/Register Storage device that is designed to meet a wide array of applications ranging from data management to signal processing. This integrated circuit is part of the 74LS family, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Device Type: 8-Bit Shift/Register Storage
  • Package: SOIC-20 Wide
  • Operating Temperature: -40°C to +85°C, making it suitable for industrial applications.
  • Logic Family: LS
  • Logic Type: Universal Shift/Storage Register
  • Number of Circuits: Single
  • Supply Voltage: Typically 5V, which is common for TTL devices.
  • Propagation Delay Time: The device provides fast data transfer with minimal delay, ensuring high-speed operation for critical applications.
  • Output Current: High-current output capability for driving heavier loads.

Product Description

The SN74LS299DW is designed with the flexibility to operate as either a shift-left/right register or as a storage register. This dual functionality allows for the manipulation of data in a variety of ways, making it a powerful tool for developers. It has a wide operating voltage range and is compatible with most TTL systems.

With its parallel I/O for broadside loading, the SN74LS299DW is easy to interface with microprocessors and can be used in a bidirectional manner. The clear (CLR) and preset (PRE) functions allow for direct clearing or setting of the register for added operational convenience.

The device also features serial inputs and outputs, which can be used for cascading multiple devices without the need for additional gating. This makes it ideal for applications requiring the transfer of multiple bits of data or for expanding the data handling capacity of a system.

In summary, the SN74LS299DW from ON Semiconductor offers designers a reliable and efficient solution for data storage and shifting applications. Its robust design and flexible functionality make it a valuable component in digital systems where performance and power efficiency are crucial.

You May Also Be Interested in

Texas Instruments
IC SERIAL-OUT SHIFT-REG 24-DIP / 16-BIT SHIFT REGISTERS
Need more? Email Us
ECAD model for SN74LS674N
Nexperia USA Inc.
IC SHIFT REG COMP 8BIT 16-TSSOP
Lowest to $0.5351
ECAD model for 74LV165APW-Q100J
Texas Instruments
IC SHIFT REGISTER 8BIT 14-SOIC / SERIAL-IN PARALLEL-OUT SHIFT REGISTER
Lowest to $1.0174
ECAD model for SN74LS164D
Texas Instruments
IC REGISTER PAR-OUT 8BIT 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1916
ECAD model for SN74LV164APWT
Microchip Technology
32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Lowest to $93.2331
ECAD model for HV5523K7-G
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.2661
ECAD model for SN74HC594DT
Nexperia USA Inc.
NEXPERIA 74HCT164DB - SERIAL IN
Need more? Email Us
ECAD model for 74HCT164DB,112
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
IC SHIFT REGISTER 4B UNIV 16DIP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Need more? Email Us
ECAD model for SN74AS194N

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention