EN
  • EN
  • DE

SN74AS194D

Part No SN74AS194D
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AS
Package Tube
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AS194
Other Names -296-6341-5,-296-6341-5R,SN74AS194DG4,-SN74AS194DE4R,296-6341-5R,SN74AS194DE4,SN74AS194DE4,SN74AS194DG4,-296-6341-5,TEXTISSN74AS194D,2156-SN74AS194D,-SN74AS194DG4,-SN74AS194DE4,296-6341-5,-SN74AS194DR,-SN74AS194DG4R
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257101-SN74AS194D
Ultra Librarian 3D Model Ultra Librarian SN74AS194D CAD Model

Description

Product Overview: SN74AS194D

The SN74AS194D is a high-performance, 4-bit bidirectional universal shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced Schottky (AS) logic family, which is known for its fast switching speeds and high current capability.

Key Features

  • Logic Type: 4-Bit Bidirectional Universal Shift Register
  • Supply Voltage (VCC): Typically 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: SOIC-16 (Small-Outline Integrated Circuit)
  • Propagation Delay Time: Fast switching speeds suitable for high-speed applications
  • Output Current: High current drive capability

Functionality

The SN74AS194D is capable of operating in either parallel or serial mode. It features four D-type flip-flops that can shift data in both left and right directions. The direction of the shift is determined by the state of the mode control inputs. Additionally, the device can operate as a parallel-to-serial converter, a serial-to-parallel converter, or a storage register, making it extremely versatile for a range of applications.

Applications

With its robust performance characteristics, the SN74AS194D is well-suited for various digital applications, including:

  • Data processing
  • Communication systems
  • Control systems
  • Computing devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74AS194D is no exception, with its durable construction and rigorous testing protocols ensuring consistent performance even in the most demanding environments.

Ordering and Packaging

When ordering the SN74AS194D, it is important to reference the correct part number to ensure the specific packaging and temperature grade desired. This product is available in a standard SOIC-16 package, which is widely used across the industry for its compact footprint and ease of integration into various circuit designs.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess