EN
  • EN
  • DE

CD74ACT10M96

Part No CD74ACT10M96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tape & Reel
Product Status Active
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Features -
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 13.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371111-CD74ACT10M96
Ultra Librarian 3D Model Ultra Librarian CD74ACT10M96 CAD Model

Description

CD74ACT10M96 Triple 3-Input NAND Gate by Texas Instruments

The CD74ACT10M96 is a high-performance CMOS logic gate device manufactured by Texas Instruments, designed to meet the demanding requirements of high-speed digital systems. This integrated circuit features three independent 3-input NAND gates, which are fundamental components in digital electronics used for creating complex logic functions.

This product is part of the ACT (Advanced CMOS Technology) family, which ensures a faster response time and lower power consumption compared to traditional CMOS devices. The CD74ACT10M96 operates at a voltage range of 4.5V to 5.5V, providing a robust and stable logic level performance suitable for various applications, including computing, data processing, and signal conditioning.

Key Features:

  • Logic Type: NAND Gate
  • Number of Circuits: Three 3-input gates
  • Supply Voltage Range: 4.5V to 5.5V
  • Output Current: High-level output current of -24mA and low-level output current of 24mA
  • Propagation Delay Time: Fast propagation delay time, typically 9ns at 5V
  • Operating Temperature: -55°C to 125°C, suitable for industrial environments
  • Mounting Type: Surface mount
  • Package / Case: SOIC-14 (Small Outline Integrated Circuit)

The CD74ACT10M96 is designed with the latest silicon-gate CMOS technology, which provides the advantage of high-speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits. This makes it an ideal choice for interfacing with TTL levels. Additionally, the device has balanced propagation delays and output transition times, which ensures reliable and predictable system performance.

Its SOIC-14 package is compact and suitable for densely packed PCBs (Printed Circuit Boards), making it a preferred choice for space-constrained applications. The device's inputs are also buffered to minimize input loading and ensure consistent performance.

In summary, the CD74ACT10M96 from Texas Instruments is a versatile and reliable component for designers looking to implement efficient NAND gate logic in their digital systems. With its advanced features and robust performance, it stands out as a solid choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8835 $53.0100
140+ $0.7250 $101.5000
215+ $0.7023 $150.9945
295+ $0.6797 $200.5115
385+ $0.6570 $252.9450
510+ $0.5890 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess