EN
  • EN
  • DE

CD4082BM96

Part No CD4082BM96
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CMOS AND GATES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 3 V ~ 18 V
Maximum Quiescent Current 1μA
Current - Output High, Low 3.4mA, 3.4mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1159766-CD4082BM96
Manufacturer Homepage www.ti.com
Family Name CD4082
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4082BM96 CAD Model

Description

Product Overview: CD4082BM96

The CD4082BM96 is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This product belongs to the family of CMOS AND Gate logic circuits, which are fundamental components used in a wide range of electronic devices. The CD4082BM96 specifically is a dual 4-input AND gate, providing reliable and efficient logical operations for complex digital systems.

Key Features

  • Logic Type: Dual 4-Input AND Gate
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Packaging: SOIC-14 (Small Outline Integrated Circuit)
  • Mounting Type: Surface Mount
  • Logic Family: CD4000
  • Propagation Delay Time: 50ns at 10V

Applications

The CD4082BM96 is versatile and can be used in various applications including:

  • Industrial control systems
  • Data processing
  • Instrumentation
  • Function generators
  • Logic level conversion
  • Alarm systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4082BM96 is no exception and is designed to meet or exceed the stringent standards set by the industry. It is manufactured using advanced techniques to ensure high performance and longevity even under harsh conditions.

Environmental Compliance

The CD4082BM96 is RoHS compliant, ensuring that it meets the European Union's directive on the restriction of hazardous substances. This makes it an environmentally friendly choice for companies looking to minimize their ecological footprint while maintaining high standards of electronic design and functionality.

Overall, the CD4082BM96 from Texas Instruments represents a reliable and efficient solution for designers who require high-quality dual 4-input AND gate logic in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4071 $50.8875
300+ $0.3340 $100.2000
465+ $0.3236 $150.4740
640+ $0.3132 $200.4480
830+ $0.3027 $251.2410
1,110+ $0.2714 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess