The ST24C01FM6TR/N is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by STMicroelectronics, a global leader in semiconductor solutions. This memory chip offers a robust storage solution for a wide range of applications, from industrial to consumer electronics. With a 1-Kbit capacity, it is particularly suited for small-scale data storage tasks where space and power efficiency are paramount.
Key Features:
- Memory Size: The ST24C01FM6TR/N provides 1 Kbit of EEPROM memory, organized as 128 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application data.
- Interface: This device operates with a two-wire I2C serial interface, which is widely used due to its simplicity and efficiency in enabling communication with microcontrollers and other integrated circuits.
- Operating Voltage: It supports a wide range of supply voltages from 4.5V to 5.5V, making it versatile for use in various system designs.
- Write Cycle Time: The EEPROM features a fast write cycle time of 5 ms, ensuring quick data storage and minimal delay in system operations.
- Endurance: It offers an impressive data retention of 40 years and is rated for 1 million write cycles, ensuring reliability and longevity of stored data.
- Temperature Range: Designed to operate over a wide temperature range from -40°C to +85°C, the ST24C01FM6TR/N is suitable for harsh environments and demanding applications.
- Packaging: The device comes in a surface-mount SO8N package, which is ideal for space-constrained applications.
Applications:
The ST24C01FM6TR/N EEPROM is a versatile component that can be used in a variety of applications, including:
- Automotive systems
- Personal electronics
- Industrial control systems
- Medical devices
- Smart cards
- Portable devices
With its robust feature set and reliable performance, the ST24C01FM6TR/N from STMicroelectronics is an excellent choice for designers and engineers looking to integrate a small, efficient, and durable non-volatile memory solution into their products.