EN
  • EN
  • DE

MAX4535CUD+

Part No MAX4535CUD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW DPST-NOX2 400OHM 14TSSOP / 2 Circuit IC Switch 2:1 400Ohm 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Switch Circuit DPST - NO
Number of Circuits 2
On-State Resistance (Max) 400Ohm
Channel-to-Channel Matching (ΔRon) 2Ohm
Voltage - Supply, Single (V+) 9V ~ 36V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 275ns, 200ns
-3db Bandwidth -
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 5pF, 4pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -53dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MAX4535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353400-MAX4535CUD+
Ultra Librarian 3D Model Ultra Librarian MAX4535CUD+ CAD Model

Description

Maxim Integrated MAX4535CUD+ Overview

The MAX4535CUD+ from Maxim Integrated is a high-performance, low-voltage, CMOS analog multiplexer/demultiplexer (mux/demux) designed to operate as a precision analog switching component in a wide range of applications. This device is particularly well-suited for use in communication systems, data acquisition equipment, audio/video signal routing, and various other applications where high-speed, low-power operation is required.

Key Features

  • Low On-Resistance: The MAX4535CUD+ boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures high-quality signal transmission through the switch.
  • Single Supply Operation: It operates from a single +5V supply or dual ±5V supplies, providing flexibility in system design and simplifying power supply requirements.
  • Low Power Consumption: With its CMOS technology, the device consumes minimal power, making it ideal for battery-powered and portable applications.
  • High Off-Isolation: The device provides excellent off-isolation at 60dB at 1MHz, reducing crosstalk and improving overall system performance.
  • Low Crosstalk: At 1MHz, the crosstalk between channels is minimal, specified at -86dB, which is critical for maintaining signal integrity in multiplexed environments.
  • Wide Operating Temperature Range: The MAX4535CUD+ is designed to operate over an extended temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • ESD Protection: The device features enhanced Electrostatic Discharge (ESD) protection, safeguarding it against unexpected electrical spikes.

Applications

The versatile nature of the MAX4535CUD+ makes it suitable for a variety of applications such as:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Medical Equipment

Package and Quality

The MAX4535CUD+ is available in a compact 14-pin TSSOP package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality and reliability of their products, and the MAX4535CUD+ is no exception, meeting stringent industry standards for performance and durability.

For designers and engineers looking for a reliable and efficient analog switching solution, the MAX4535CUD+ from Maxim Integrated offers an excellent blend of performance, power efficiency, and versatility, making it a top choice for integrating into a wide array of electronic systems.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess