EN
  • EN
  • DE

CD54HC366F3A

Part No CD54HC366F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HC366 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC366
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577270-CD54HC366F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC366F3A CAD Model

Description

Overview of CD54HC366F3A

The CD54HC366F3A is a high-speed CMOS logic hex bus buffer manufactured by Texas Instruments. This integrated circuit is designed to provide high-performance buffering with three-state outputs for bus-oriented applications. The device is part of the HC family, which ensures a wide operating voltage range and compatibility with TTL logic levels.

Key Features

  • Logic Type: Hex Bus Buffer, Tri-State
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package: Ceramic Flat-20 (F suffix)
  • Technology: CMOS
  • Propagation Delay Time: 165 ns at 2V, 25 ns at 4.5V, 21 ns at 6V
  • Current - Output High, Low: 5.2mA, 5.2mA

Functional Description

The CD54HC366F3A contains six independent buffers with three-state outputs, each capable of driving heavy load conditions. These outputs, which are designed to interface with high-capacity bus lines, can be placed in a high-impedance state to effectively disconnect the buffer from the bus line. This feature is particularly useful in creating multiplexed bus systems where data throughput is critical.

Applications

With its robust design and high-speed operation, the CD54HC366F3A is suitable for a variety of applications, including:

  • Bus drivers
  • Data storage and retrieval systems
  • Working as a buffer or line driver in communication systems
  • Memory address drivers
  • Input/output port drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HC366F3A is no exception. It is fabricated with silicon gate CMOS technology, which ensures minimal power consumption and high noise immunity. The device is also characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications where extreme temperature performance is required.

For more detailed information, including the full datasheet, application notes, and design resources, please visit the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess