EN
  • EN
  • DE

DS4402N+

Part No DS4402N+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 2CH I2C ADJ 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 5
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output No
Data Interface I2C
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 14-TDFN-EP (3x3)
Win Source Part Number 014800-DS4402N+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS4402N+ CAD Model

Description

The DS4402N+ is a versatile, dual-output, I²C-controlled digital potentiometer designed by Maxim Integrated, a company known for its reliable and innovative analog and mixed-signal engineering solutions. This product is an essential component for applications requiring precise resistance adjustments controlled via a digital interface.

Key Features

  • Resolution: The DS4402N+ offers a 256-position linear taper potentiometer, which provides fine adjustment capabilities for various applications.
  • Dual Channels: It features two potentiometer channels, each programmable through the I²C interface, allowing for simultaneous control of multiple settings.
  • I²C Interface: The device supports a fast I²C serial interface for communication, making it easy to integrate into a digital system and enabling control from a microcontroller or processor.
  • Wide Operating Voltage Range: The DS4402N+ operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both low and standard voltage applications.
  • Nonvolatile Memory: Each potentiometer's wiper position can be stored in nonvolatile memory, ensuring the settings are retained even after power cycling.
  • Compact Package: The device comes in a small, 8-pin µSOP package, which is ideal for space-constrained applications.

Applications

The DS4402N+ is designed for a broad range of applications, including but not limited to:

  • Automated adjustments for system calibration
  • Volume control in audio applications
  • Brightness control in LED lighting systems
  • Voltage and current adjustments in power supplies

Reliability and Support

Maxim Integrated ensures the highest quality and reliability for the DS4402N+ digital potentiometer. Customers can access comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate seamless integration into their projects.

With its combination of precision, flexibility, and ease of use, the DS4402N+ from Maxim Integrated is an excellent choice for designers looking to add digitally controlled resistance settings to their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Intersil
Lowest to $7.1344
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0877 $50.8770
24+ $4.1746 $100.1904
38+ $4.0441 $153.6758
52+ $3.9137 $203.5124
67+ $3.7832 $253.4744
89+ $3.3918 $301.8702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 967 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess