74F125DR2 Quad Buffer/Line Driver with 3-State Outputs
The 74F125DR2 is a quad buffer/line driver designed with 3-state outputs. This integrated circuit is ideal for enhancing signal integrity and driving heavy loads in digital circuits. Its ability to isolate signal lines makes it valuable in complex electronic applications.
- Applications:
- Bus interfacing
- Data line driving
- Signal buffering
- Telecommunications
- Features and Benefits:
- 3-state outputs for better line isolation
- High driving capability for increased load capacity
- Reduced power consumption
- TTL compatibility for wide-ranging use
- Additional Details:
- Package Type: SOIC
- Operating Temperature: 0°C to 70°C
- Supply Voltage Range: 4.5V to 5.5V