Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS562
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 120KBd
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 781889-LTC1385CSW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1385
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1385CSW#TRPBF CAD Model

Description

LTC1385CSW#TRPBF - RS485/RS422 Transceiver

The LTC1385CSW#TRPBF is a robust and versatile RS485/RS422 transceiver from Linear Technology, designed to facilitate reliable communication in industrial and network environments. This high-performance integrated circuit is capable of handling the differential data transmission standards of RS485 and RS422, making it an ideal choice for applications requiring long-distance and high-speed data communication with noise immunity.

Key Features

  • Single 5V Supply: The device operates on a single 5V supply, simplifying power management in systems that also run on 5V logic.
  • Low Power Operation: It features a low quiescent current, which is ideal for power-sensitive applications.
  • High Data Rates: The LTC1385CSW#TRPBF supports data rates up to 2.5Mbps, allowing for fast data transmission.
  • Driver Output Short-Circuit Protection: It includes protection against short circuits, enhancing the durability and reliability of the device in adverse conditions.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents damage from overheating, ensuring the longevity of the transceiver.
  • Pin-Compatible with LTC485: This device is pin-compatible with the LTC485, providing an easy upgrade path for systems using the older transceiver.
  • Guaranteed High Receiver Output State for Floating Inputs: The receiver output remains in a high state if the inputs are left floating, which is a critical feature for failsafe applications.

Applications

The LTC1385CSW#TRPBF is designed for a variety of applications that require robust and reliable data communication. It is commonly used in:

  • Networked Industrial Control Systems
  • Factory Automation
  • Building Automation and HVAC Systems
  • Remote Data Acquisition
  • Security Systems

This transceiver's small footprint, in the form of a surface-mount package, allows for its use in space-constrained applications while providing the necessary features for secure and reliable data transmission. The LTC1385CSW#TRPBF is a testament to Linear Technology's commitment to high-quality communication solutions that meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP207EHCT
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Broadcom Limited
DUAL-CHANNEL SERIAL 10GBASE-KR T
Lowest to $65.4098
ECAD model for BCM8073CIFB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8942 $50.6246
32+ $3.1952 $102.2464
49+ $3.0954 $151.6746
67+ $2.9955 $200.6985
87+ $2.8957 $251.9259
116+ $2.5961 $301.1476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 90 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention