The DS1233A5 is a robust power supply monitor chip designed and manufactured by Maxim Integrated, a company renowned for its high-quality and reliable integrated circuits. This particular device is engineered to safeguard microprocessors by monitoring the power supply voltage levels and ensuring that they remain within acceptable ranges for reliable operation.
Key Features
- Precision Monitoring: The DS1233A5 offers precise power supply monitoring with a 5% tolerance level, ensuring that any deviations from the nominal voltage level are quickly detected.
- Automatic Reset: It generates an automatic reset signal for the microprocessor during power-up, power-down, and brownout conditions. This feature helps to prevent any erratic behavior of the microprocessor due to unstable power conditions.
- Low Power Consumption: Designed with energy efficiency in mind, the DS1233A5 consumes very low power, making it an ideal choice for battery-operated and power-sensitive applications.
- Versatile Voltage Range: The device operates over a wide range of supply voltages, accommodating various types of systems and applications.
- Compact Package: The DS1233A5 is available in a compact package, allowing for easy integration into system designs without requiring a significant amount of board space.
Applications
The DS1233A5 is suitable for a multitude of applications where reliable power supply monitoring is critical. These include:
- Embedded systems
- Microprocessor-based devices
- Industrial controls
- Portable equipment
- Telecommunications systems
Technical Specifications
Parameter
Value
Supply Voltage Range
Typically 3.3V to 5V
Reset Threshold
4.625V Min, 4.875V Max (for 5V operation)
Reset Active Time
Typically 350ms
Operating Temperature
-40°C to +85°C
Package
TO-92, 3-pin
Overall, the DS1233A5 from Maxim Integrated is a dependable and essential component for any system that requires vigilant monitoring of its power supply to ensure stable and reliable operation.