EN
  • EN
  • DE

MIC2777N-29YM5

Part No MIC2777N-29YM5
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Microchip Technology
Win Source Part Number 319877-MIC2777N-29YM5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC2777N-29YM5 CAD Model

Description

Product Overview: MIC2777N-29YM5 from Microchip Technology

The MIC2777N-29YM5 is a high-performance, dual voltage supervisor IC designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection against low voltage conditions which can lead to system malfunctions.

This compact supervisor IC is equipped with two voltage detectors, each with fixed threshold voltages, offering precise monitoring of critical supply voltages. The MIC2777N-29YM5 is particularly suitable for battery-powered devices, portable electronics, and complex digital systems requiring reliable voltage supervision.

Key Features:

  • Dual Voltage Supervision: The device includes two voltage monitors that ensure both core and peripheral voltages are within the acceptable range, enhancing system reliability.
  • Fixed Threshold Voltages: The MIC2777N-29YM5 comes with factory-set thresholds, eliminating the need for external resistors and simplifying circuit design.
  • Low Power Consumption: Designed for power-sensitive applications, this IC consumes minimal power, contributing to the overall energy efficiency of the system it is monitoring.
  • Manual Reset Input: It features a manual reset input that allows the system to be reset on demand, providing an additional level of control.
  • Independent Watchdog Timer: The integrated watchdog timer ensures that the system operates as expected by monitoring the software execution integrity.
  • Small Package: The device is available in a small SOT-23-5 package, making it ideal for space-constrained applications.
  • Immune to Short VDD Transients: The MIC2777N-29YM5 is designed to ignore brief voltage dips, thereby preventing unnecessary system resets.

Applications:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications

The MIC2777N-29YM5 from Microchip Technology is a robust solution for systems that require vigilant monitoring of power supply voltages to ensure operational integrity. Its dual monitoring capability, low power consumption, and small footprint make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess