EN
  • EN
  • DE

LM4900LD

Part No LM4900LD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 675MW 8WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 1-Channel (Mono) Class AB 8-WSON (2.5x2.5)
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2.5x2.5)
Family Name LM4900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number *LM4900LD, LM4900LDDKR-NDR, LM4900LDDKR, LM4900LDTR-NDR, LM4900LDCT-NDR, LM4900LD/NOPB, *LM4900LD/NOPB, LM4900LDCT, LM4900LDTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877492-LM4900LD
Ultra Librarian 3D Model Ultra Librarian LM4900LD CAD Model

Description

The LM4900LD is a high-performance audio amplifier from the renowned electronics manufacturer, Texas Instruments. This device is part of TI's Boomer® series, which is designed to provide high-quality audio amplification in a variety of consumer electronics applications.

Key Features:

  • Output Power: The LM4900LD delivers an impressive 1 Watt of continuous average power to an 8-ohm BTL load with 1% THD+N, using a 5V power supply, making it suitable for a wide range of audio applications.
  • Boomer Audio Power: As part of the Boomer series, the LM4900LD is optimized for mobile phones, PDAs, laptops, and other portable devices where high-quality audio is a must.
  • Space-Saving Design: This amplifier comes in an ultra-small, space-saving 9-bump micro SMD package, which is ideal for space-constrained applications.
  • Low Voltage Operation: It operates on a supply voltage range from 2.2V to 5.5V, allowing for flexible integration into various circuit designs.
  • High Efficiency: The LM4900LD features a shutdown mode, which significantly reduces power consumption when the amplifier is not in use, thereby extending battery life in portable devices.

Applications:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Notebook and Desktop Computers
  • Portable Gaming Devices
  • PDAs and Handheld Devices

The LM4900LD is not only a testament to Texas Instruments' commitment to quality and innovation but also a versatile audio solution for designers looking to enhance the sound quality of their products without compromising on space or power efficiency. With its robust feature set and proven performance, the LM4900LD stands out as a top choice for any audio amplification needs.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team to ensure the best integration of the LM4900LD into your audio projects.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess