EN
  • EN
  • DE

SN74LS221DBR

Part No SN74LS221DBR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45ns
Current - Output High, Low 400μA, 8mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1254909-SN74LS221DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS221
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LS221DBR CAD Model

Description

Product Overview: SN74LS221DBR by Texas Instruments

The SN74LS221DBR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, known for its low-power Schottky logic, and is a dual monostable multivibrator with Schottky-clamped TTL circuitry.

This versatile component features two independent monostable multivibrators, each with its own trigger and reset inputs. The SN74LS221DBR is designed for generating precise time delays or timing pulses in a wide range of applications. It is particularly useful in the fields of digital signal processing, control systems, and anywhere accurate timing is crucial.

Key Specifications:

  • Package Type: The device comes in a SSOP (Shrink Small Outline Package) form factor, specifically in a DB tape and reel format, which is ideal for automated assembly processes.
  • Operating Voltage: It operates within a voltage range of 4.75 V to 5.25 V, making it compatible with other standard 5V TTL logic families.
  • Temperature Range: The SN74LS221DBR is designed to function over a wide temperature range, typically from 0°C to 70°C, ensuring reliable performance in various environmental conditions.
  • Output Drive Capability: The device can source or sink up to 8 mA, providing good interfacing with other logic families and driving capabilities for connected devices.

Features:

  • Each multivibrator has both negative and positive edge-triggered inputs, allowing for flexibility in control signal triggering.
  • The clear input is asynchronous, making it possible to reset the timing cycle instantaneously when required.
  • Retriggerable and non-retriggerable modes provide versatility in timing configurations and applications.
  • Direct clear input and complementary outputs enhance the integration of the device into various digital systems.

The SN74LS221DBR is a reliable and functional choice for designers looking to implement precise timing solutions in their digital circuits. Its compatibility with other TTL logic levels and the ability to integrate into compact spaces due to its SSOP packaging, make it a practical component for modern electronic applications.

Whether you are developing timing circuits, pulse generation systems, or require a dependable monostable multivibrator for your digital design, the SN74LS221DBR from Texas Instruments is a solid choice that offers performance and quality.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6177 $52.3540
47+ $2.1479 $100.9513
73+ $2.0807 $151.8911
100+ $2.0136 $201.3600
129+ $1.9465 $251.0985
172+ $1.7451 $300.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,186 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess