Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 3 V ~ 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 160ns @ 15V, 50pF
Current - Quiescent 100μA
Operating Temperature Range -55°C ~ 125°C
Package 16-TSSOP (0.173", 4.40mm Width)
Mounting SMD
Win Source Part Number 763673-CD4585BPW
Popularity Medium
Supply and Demand Status Limited
Family Name CD4585
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD4585BPW CAD Model

Description

The CD4585BPW is a high-performance CMOS 4-bit magnitude comparator designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to provide a range of features for a variety of digital comparison applications. It is commonly used in systems that require logic comparisons, such as digital computers, control systems, and data processing equipment.

Key Features

  • 4-Bit Comparison: The CD4585BPW can compare two 4-bit words and determine the equality, magnitude, and inequality of the binary values presented.
  • Multiple Mode Operations: It offers three fully-decoded decisions about two 4-bit words (A>B, A=B, A<B) and is capable of expanding to compare words longer than four bits.
  • Wide Operating Voltage: This device can operate with a supply voltage range of 3V to 18V, making it versatile for various types of digital systems.
  • Standardized Symmetrical Output Characteristics: The outputs are designed to provide a well-balanced drive, which is essential for maintaining signal integrity.
  • High Noise Immunity: The CD4585BPW features a noise immunity characteristic of balanced propagation delays and transition times, ensuring reliable operation even in electrically noisy environments.

Package and Quality

The CD4585BPW is available in a TSSOP (Thin Shrink Small Outline Package) with the suffix 'PW' denoting the package type. This package is known for its reduced space footprint on PCBs (Printed Circuit Boards) and is suitable for surface mounting, which is beneficial for compact electronic designs. Texas Instruments is committed to maintaining high-quality standards, and the CD4585BPW is no exception, meeting or exceeding industry standards for quality and reliability.

Applications

With its robust feature set, the CD4585BPW is ideal for a wide array of applications, including:

  • Logic systems and binary comparisons
  • Microprocessor systems
  • Instrumentation and control systems
  • Data processing equipment
  • Computers and peripherals

The CD4585BPW from Texas Instruments represents a reliable and versatile solution for digital comparison tasks, providing designers with the performance and flexibility required for modern electronic systems.

You May Also Be Interested in

ON Semiconductor
5-Bit Magnitude Comparator
Lowest to $9.2702
ECAD model for MC10H166P
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Need more? Email Us
ECAD model for SN74ALS520NSR
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6438
ECAD model for CD74HC85E
Texas Instruments
4-BIT MAGNITUDE COMPARATORS | IC COMPARATOR MAGNITUDE 16SOIC
Lowest to $1.6002
ECAD model for SN74LS85DR
Texas Instruments
IC COMPARATOR MAGNITUDE 8B 20DIP / 8-BIT MAGNITUDE COMPARATORS
Lowest to $6.1479
ECAD model for SN74LS682N
Texas Instruments
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $0.1881
ECAD model for LM393LVPWR
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
Lowest to $0.7919
ECAD model for CD74HCT688M96
ON Semiconductor
Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Need more? Email Us
ECAD model for MC10E166FNR2G

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention