EN
  • EN
  • DE

CD4089BE

Part No CD4089BE
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description CMOS Binary Rate Multiplier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Tube
Logic Type Binary Rate Multiplier
Supply Voltage 3 V ~ 18 V
Resolution 4
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1159772-CD4089BE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name CD4089
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4089BE CAD Model

Description

The CD4089BE is a versatile binary rate multiplier integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the 4000 series CMOS logic family, known for its robustness and compatibility with a wide range of digital systems.

Key Features

  • Functionality: The CD4089BE is designed to multiply the input frequency by a factor that can be set using binary inputs. This makes it an essential component for applications requiring frequency scaling or modulation.
  • Voltage Range: It operates over a broad voltage range from 3V to 15V, providing flexibility for use in various circuit designs and accommodating a variety of logic levels.
  • Power Efficiency: As a CMOS device, it offers low power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Package: The IC comes in a standard 16-pin dual in-line package (DIP), which is suitable for through-hole mounting, making it easy to integrate into prototyping boards and permanent PCB designs.

Applications

The CD4089BE is widely used in digital systems that require precise frequency multiplication. Its applications span across various fields such as:

  • Signal processing
  • Frequency synthesis
  • Timing circuits
  • Function generators
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD4089BE is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of both industrial and consumer applications. The IC's longevity and durability make it a trusted choice among engineers and designers for their critical projects.

Support and Resources

For further information and technical support, Texas Instruments provides a comprehensive suite of resources for the CD4089BE, including datasheets, application notes, and design guides. Customers can access these resources on the Texas Instruments website or by contacting their customer support team for personalized assistance.

You May Also Be Interested in

Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0683 $53.4150
115+ $0.8766 $100.8090
180+ $0.8492 $152.8560
245+ $0.8218 $201.3410
315+ $0.7944 $250.2360
425+ $0.7122 $302.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess