EN
  • EN
  • DE

CD4068BNSR

Part No CD4068BNSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC NAND/AND GATE 8-IN 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND/AND Gate Configurable 1 Circuit 8 Input 14-SO
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package 14-SO
Family Name CD4068
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4068BNSRG4-NDR, -CD4068BNSR-NDR, CD4068BNSRE4-ND, CD4068BNSRG4-ND, 296-14125-6-NDR, -296-14125-1, -CD4068BNSRG4, CD4068BNSRE4, -CD4068BNSRE4, 296-14125-1, 296-14125-2, CD4068BNSRG4, -CD4068BNSRE4-NDR, 296-14125-6, -296-14125-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915081-CD4068BNSR
Ultra Librarian 3D Model Ultra Librarian CD4068BNSR CAD Model

Description

The CD4068BNSR is a high-performance CMOS 8-Input NAND/AND Gate monolithic integrated circuit fabricated by Texas Instruments. This versatile component is designed to offer both NAND and AND logic functions based on the configuration of its inputs. It is a part of the 4000 series CMOS logic family, known for its robustness and compatibility with a wide range of digital applications.

The device features eight input channels, which can be utilized to implement complex logic functions in digital circuits. The CD4068BNSR operates with a supply voltage ranging from 3V to 18V, providing a flexible power range for various electronic applications, from portable devices to industrial systems. This wide operating voltage range also allows for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels, making it highly adaptable for mixed-logic environments.

The CD4068BNSR comes in a compact 14-pin NS package, ensuring a minimal footprint on printed circuit boards (PCBs). This small form factor is crucial for modern electronic devices where space is at a premium. The device also boasts low power consumption, which is a critical attribute for battery-operated devices, contributing to longer battery life and improved energy efficiency.

Texas Instruments ensures that this integrated circuit maintains a high noise immunity and low propagation delay, characteristics that are essential for reliable and fast operation in digital systems. The CD4068BNSR is also fully static, which means it does not require any external clocking to change its logic states, thus simplifying the design of static logic applications.

The CD4068BNSR is suitable for a variety of applications, including logic gate functions, control logic, and function generator circuits. Its reliability and versatility make it a go-to component for engineers and designers looking to build or maintain high-performance digital systems.

With Texas Instruments' commitment to quality, the CD4068BNSR represents a reliable choice for those seeking an 8-input NAND/AND gate IC that delivers consistent performance and integrates seamlessly into a wide array of digital applications.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9655 $53.1025
130+ $0.7923 $102.9990
200+ $0.7675 $153.5000
270+ $0.7427 $200.5290
350+ $0.7180 $251.3000
470+ $0.6437 $302.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess