Products specifications

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 4000B
Package Tube
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 5 V ~ 15 V
Voltage - VCCB 5 V ~ 15 V
Output Type Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4504
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD4504BM,-CD4504BMG4-NDR,-CD4504BME4,296-25959-5,CD4504BM-ND,-CD4504BMG4,-296-25959-5,-296-25959-5-ND,-CD4504BME4-NDR,TEXTISCD4504BM
Standard Package 40
Win Source Part Number 994847-CD4504BM
Ultra Librarian 3D Model Ultra Librarian CD4504BM CAD Model

Description

The CD4504BM is a versatile hex voltage level shifter manufactured by Texas Instruments, designed for use in systems that require the translation of signal levels between different voltage domains. This integrated circuit (IC) is specifically engineered to address the needs of multi-voltage systems where signal integrity and reliability are paramount.

Key Features

  • Voltage Level Translation: The CD4504BM is capable of converting signals from high logic levels to low logic levels and vice versa, making it an essential component for mixed-voltage applications.
  • Hex Inverter Configuration: With six independent inverter circuits, this device can handle multiple signal translations simultaneously, providing flexibility and efficiency in complex circuit designs.
  • Wide Voltage Range: It operates over a broad voltage range, accommodating the translating of logic levels of up to 18V, which is suitable for a wide array of digital interfaces.
  • Low Power Consumption: Designed for low power operation, the CD4504BM helps to conserve energy in battery-powered devices, while still delivering reliable performance.
  • Standardized Packaging: Available in a standard SOIC package, the CD4504BM is compatible with common board layouts, making it easy to integrate into existing and new designs.

Applications

The CD4504BM is ideal for a variety of applications, including but not limited to:

  • Interface translation in multi-voltage systems
  • Level shifting for microcontrollers and digital logic
  • Signal conversion in data communication equipment
  • Power supply management
  • Automotive electronics that require robust level translation

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the CD4504BM is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring long-term performance in critical applications. With its robust design and proven technology, the CD4504BM from Texas Instruments is a trusted solution for your voltage level translation needs.

You May Also Be Interested in

ON Semiconductor
IC XLATOR PECL-TTL DIFF 8-SOIC
Lowest to $2.9951
ECAD model for MC10ELT21DR2
ON Semiconductor
IC XLATOR HEX TTL-PECL 28-PLCC
Lowest to $10.6222
ECAD model for MC10H606FN
Union Semiconductor
IC TRANSLATOR BIDIR 20TSSOP
Lowest to $0.6075
ECAD model for UM3308UK
Texas Instruments
IC TRANSLATOR BIDIR 12X2QFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-X2QFN (1.7x1)
Lowest to $1.0004
ECAD model for TXU0304DTRR
ON Semiconductor
IC TRNSLTR UNIDIRECTIONAL 20SOIC / 8-Bit Dual-Supply Non- Inverting Level Translator
Lowest to $72.7273
ECAD model for NLSV8T244DWR2G
ON Semiconductor
IC XLATOR DUAL PECL-TTL 8-SOIC
Lowest to $5.1963
ECAD model for MC100ELT23DR2
Microchip Technology
IC TRNSLTR UNIDIRECTIONAL 28PLCC / LOW-POWER HEX ECL-to-TTL TRANSLATOR
Need more? Email Us
ECAD model for SY100S325JY
Texas Instruments
IC TRANSLATOR UNIDIR 14WQFN / Voltage Level Translator Unidirectional 1 Circuit 4 Channel 200Mbps 14-WQFN (3x2.5)
Lowest to $29.7710
ECAD model for TXU0104BQAR
Texas Instruments
IC TRANSLATOR UNIDIR 8VSSOP / Voltage Level Translator Unidirectional 1 Circuit 2 Channel 200Mbps 8-VSSOP
Lowest to $0.6907
ECAD model for TXU0102DCUR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3389 $50.8350
360+ $0.2781 $100.1160
560+ $0.2694 $150.8640
770+ $0.2607 $200.7390
995+ $0.2520 $250.7400
1,330+ $0.2260 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 95,000 pieces
MOQ: 150 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention