EN
  • EN
  • DE

BP5035A5

Part No BP5035A5
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components
Description AC100V input, -5V/200mA output | IC AC/DC CONV -5V 200MA SIP10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Rohm Semiconductor
Status Obsolete
Type Enclosed
Parts Input Voltage (V) 80 ~ 120 VAC
Voltage - Output 1 -5V
Current - Output (Maximum) 200mA
Power (W) 1W
Applications ITE (Commercial)
Temperature Range - Operating -25°C ~ 80°C (With Derating)
Efficiency 60%
Mounting Style Through Hole
Manufacturer Package 10-SIP Module, 5 Leads
Parts Dimension 1.11" L x 0.36" W x 0.70" H (28.2mm x 9.1mm x 17.9mm)
Line Regulation 40mV
Load Regulation 50mV
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 039657-BP5035A5
Popularity Medium
Supply and Demand Status Limited
Quantity per package 200
Ultra Librarian 3D Model Ultra Librarian BP5035A5 CAD Model

Description

BP5035A5 Voltage Regulator Module

The BP5035A5 is a robust voltage regulator module that offers precise voltage regulation for demanding electronic projects. Ideal for maintaining stability in power-sensitive applications, this module ensures consistent output under varying conditions.

  • Features and Benefits:
    • Accurate voltage regulation for stable output.
    • Enhanced durability with industrial-grade components.
    • Wide input voltage range.
  • Applications:
    • Industrial automation
    • Networking devices
    • Telecommunication systems
  • Additional Details:
    • Fast response time to changes in load demands.
    • Low-noise output for sensitive electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess