EN
  • EN
  • DE

MAX6969AUG+

Part No MAX6969AUG+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 32 Segment 25000uA Supply Current 24-Pin TSSOP / IC LED DRIVER LIN 55MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 5.5V
Output Current per Channel 55mA
Applications Signage
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 786911-MAX6969AUG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6969
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX6969AUG+ CAD Model

Description

Maxim Integrated MAX6969AUG+ Product Overview

The MAX6969AUG+ is a versatile and powerful serial-interface-controlled LED driver from Maxim Integrated, designed to provide a flexible solution for managing multiple LEDs in a wide range of applications. This compact integrated circuit is part of Maxim's extensive portfolio of LED drivers, known for their reliability and performance.

Key Features

  • Serial-Interface Control: The device uses a SPI-/QSPI™-/MICROWIRE™-compatible serial interface, allowing for easy integration with microcontrollers and other digital systems.
  • 16 Ports for LED Control: It can drive up to 16 LEDs individually, making it ideal for applications requiring multiple LED indicators or displays.
  • Constant-Current Sinking Outputs: The MAX6969AUG+ provides constant-current sinking outputs, ensuring uniform brightness across all connected LEDs and enhancing the overall visual consistency.
  • Adjustable LED Current: The output current is adjustable from 5mA to 50mA, providing flexibility in controlling the brightness of each LED.
  • Wide Supply Voltage Range: The device operates from a 4.5V to 5.5V supply voltage, making it suitable for various power environments.
  • Thermal Shutdown: It features built-in thermal shutdown protection, which helps to prevent damage from overheating.
  • Compact Package: The MAX6969AUG+ is available in a space-saving 24-pin TSSOP package, ideal for space-constrained applications.

Applications

The MAX6969AUG+ is designed for a diverse array of applications that require precise control over multiple LEDs. It is particularly well-suited for:

  • LED Display Control
  • Indicator and Backlighting in Automotive Dashboards
  • Industrial Control Indicators
  • Portable Equipment
  • Instrumentation

With its robust feature set and Maxim Integrated's commitment to quality, the MAX6969AUG+ is an excellent choice for designers looking to enhance their LED management systems with a reliable and efficient solution.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5064 $58.0256
9+ $11.9027 $107.1243
14+ $11.5308 $161.4312
18+ $11.1588 $200.8584
24+ $10.7869 $258.8856
32+ $9.6710 $309.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess