EN
  • EN
  • DE

HDMI2C1-6C1

Part No HDMI2C1-6C1
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC VIDEO SGNL COND 18QFN  /  Video Signal Conditioner IC I²C HDMI 2.0 18-QFN (3.5x3.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr STMicroelectronics
Package Tape & Reel
Function Signal Conditioner
Applications Consumer Video
Standards HDMI 2.0
Control Interface I²C
Voltage - Supply 1.62V ~ 3.63V
Mounting SMD (SMT)
Package / Case 18-UFQFN Exposed Pad
Supplier Device Package 18-QFN (3.5x3.5)
Base Product Number HDMI2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-15291-6,497-15291-2,-497-15291-6,497-15291-1,-497-15291-1,-497-15291-2
Standard Package 3,000
Win Source Part Number 1140095-HDMI2C1-6C1
Ultra Librarian 3D Model Ultra Librarian HDMI2C1-6C1 CAD Model

Description

STMicroelectronics HDMI2C1-6C1 Product Overview

The HDMI2C1-6C1 from STMicroelectronics is a highly integrated HDMI companion chip designed to provide comprehensive electrostatic discharge (ESD) and surge protection for HDMI interfaces. This product is an essential component for manufacturers and designers who are looking to safeguard their high-definition multimedia interface (HDMI) applications against the common electrical threats that can occur during everyday use.

The HDMI2C1-6C1 is specifically tailored to protect HDMI lines including TMDS (Transition Minimized Differential Signaling), DDC (Display Data Channel), and CEC (Consumer Electronics Control) lines. This level of protection ensures that high-speed signals can be transmitted with integrity, without being compromised by external electrical disturbances.

Key Features

  • High ESD Protection: The device offers robust protection against electrostatic discharges, exceeding the IEC 61000-4-2 level 4 standard. This means it can withstand ESD strikes of up to 8 kV (contact discharge) and 15 kV (air discharge), ensuring the longevity and reliability of HDMI ports.
  • Surge Protection: With surge capability compliant with IEC 61000-4-5 standards, the HDMI2C1-6C1 can handle surge transients, thereby preventing damage to sensitive HDMI circuitry.
  • Low Capacitance: The device features low line capacitance, which is crucial for maintaining signal integrity, especially for high-speed data transmission required by HDMI standards.
  • Compatibility: It is compatible with HDMI 1.4, 2.0, and HDCP 1.3 and 2.2 protocols, making it a versatile solution for a wide range of HDMI-equipped devices.

Applications

The HDMI2C1-6C1 is ideal for a variety of applications that utilize HDMI interfaces. It can be used in digital TVs, set-top boxes, DVD players, Blu-ray players, and other AV equipment. Additionally, it is suitable for HDMI signal conditioning in PC monitors, projectors, and HDMI switches and repeaters.

Conclusion

In summary, the HDMI2C1-6C1 from STMicroelectronics is a specialized chip offering high-level protection for HDMI interfaces against ESD and surge events. Its low capacitance design and compatibility with current HDMI standards make it an excellent choice for designers looking to enhance the durability and performance of their HDMI-equipped products.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4357 $50.2495
85+ $1.1780 $100.1300
135+ $1.1412 $154.0620
185+ $1.1044 $204.3140
235+ $1.0676 $250.8860
315+ $0.9571 $301.4865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,446 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess