EN
  • EN
  • DE

CD40175BNSR

Part No CD40175BNSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 4BIT 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 14 MHz
Max Propagation Delay @ V, Max CL 120ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Current - Quiescent (Iq) 4 µA
Input Capacitance 5 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SO
Package / Case 16-SOIC (0.209", 5.30mm Width)
Base Product Number CD40175
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576894-CD40175BNSR
Ultra Librarian 3D Model Ultra Librarian CD40175BNSR CAD Model

Description

Overview of CD40175BNSR by Texas Instruments

The CD40175BNSR is a high-performance CMOS Quad D-Type Flip-Flop integrated circuit designed and manufactured by Texas Instruments. This device is part of the 4000 series logic family, renowned for its robustness and versatility in various digital applications. The CD40175BNSR is packaged in a 16-pin plastic small-outline package (SOP), making it suitable for surface-mounted technology (SMT) on printed circuit boards (PCBs).

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 4
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 3 V to 18 V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

The CD40175BNSR features four independent D-type flip-flops with individual D inputs and Q and Q-bar (complementary) outputs. Each flip-flop is positive-edge triggered, meaning that the logical state of the D input is transferred to the Q output on the rising edge of the clock pulse. This makes the device particularly useful for implementing a variety of memory and control applications, including shift registers, data storage, and pattern generators.

Performance and Reliability

With its wide supply voltage range, the CD40175BNSR is highly flexible and can be used in systems that operate on different power levels. This versatility ensures that the device can be integrated into both industrial-grade and consumer electronics without compatibility issues. The device is also characterized for operation from -55°C to +125°C, which guarantees reliable performance even under extreme environmental conditions.

Applications

Thanks to its robust performance and flexible characteristics, the CD40175BNSR is suitable for a wide range of applications, including:

  • Automotive systems
  • Data storage devices
  • Instrumentation
  • Process control systems
  • Communication equipment

Overall, the CD40175BNSR from Texas Instruments represents a reliable and flexible solution for designers looking to incorporate D-type flip-flop functionality into their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7490 $52.4300
165+ $0.6146 $101.4090
255+ $0.5954 $151.8270
350+ $0.5762 $201.6700
450+ $0.5570 $250.6500
605+ $0.4994 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess