EN
  • EN
  • DE

TAS3103DBT

Part No TAS3103DBT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUDIO PROC 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 3
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 031854-TAS3103DBT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3103DBT CAD Model

Description

The TAS3103DBT is a sophisticated digital audio signal processor from Texas Instruments (TI), designed to enhance the audio performance of a wide range of applications. This high-fidelity audio processor is part of TI's extensive audio product line and is ideal for consumer electronics such as home theaters, mini and micro component systems, and digital TV sound systems.

At the heart of the TAS3103DBT is a powerful DSP core that provides advanced audio processing capabilities. It supports a variety of audio formats and is capable of executing a complex set of audio algorithms to improve sound quality and provide a rich audio experience. The processor features a 48-bit data path for high-resolution audio processing and a clock rate that supports audio sampling rates up to 96 kHz.

The TAS3103DBT comes in a 38-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on printed circuit boards, making it suitable for compact audio systems. The device integrates multiple input and output channels, allowing for flexible audio routing and multi-channel audio processing.

Key Features:

  • Advanced digital audio processing with a powerful DSP core.
  • High-resolution 48-bit data path for superior sound quality.
  • Support for audio sampling rates up to 96 kHz.
  • Multiple input and output channels for versatile audio routing.
  • 38-pin TSSOP package for efficient space utilization on PCBs.
  • Easy to integrate with other audio components in a system.

The TAS3103DBT is programmable through an I²C or SPI interface, which allows for customization of audio processing algorithms and easy control of the audio system. It is also compatible with TI's PurePath™ Studio development tool, which provides a user-friendly graphical interface for developing and customizing audio processing flows.

Whether you are designing a high-end home audio system or integrating audio into consumer electronics, the TAS3103DBT offers a high-performance solution that will meet the demands of audio enthusiasts and professionals alike.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5976 $57.9880
11+ $9.5160 $104.6760
17+ $9.2187 $156.7179
23+ $8.9213 $205.1899
29+ $8.6239 $250.0931
39+ $7.7318 $301.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess