EN
  • EN
  • DE

AM26LS32ACDBR

Part No AM26LS32ACDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD RECEIVER RS-422/RS-423 16-P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,567 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1044507-AM26LS32ACDBR
Ultra Librarian 3D Model Ultra Librarian AM26LS32ACDBR CAD Model

Description

Product Overview: AM26LS32ACDBR by Texas Instruments

The AM26LS32ACDBR is a quadruple differential line receiver designed to meet the stringent requirements of the industry, particularly for professional digital communications systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their extensive line of interface products.

Key Features and Benefits

  • Compatibility: The device is compatible with ANSI Standards EIA/TIA-422-B and RS-423-B, and ITU recommendations V.10 and V.11. This ensures that the AM26LS32ACDBR can be used in a wide variety of communications applications.
  • Differential Line Reception: It features four independent differential line receivers, which provide the capability to receive signals over long distances with increased noise immunity.
  • Integrated Termination: The device incorporates 3kΩ termination resistors to minimize reflections from improperly terminated lines, enhancing signal integrity.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • Operational Temperature Range: The AM26LS32ACDBR is designed to function over a broad temperature range, from 0°C to 70°C, making it suitable for industrial environments.
  • High-Speed Operation: With a typical propagation delay time of 10ns and a maximum of 18ns, it is capable of high-speed operation, which is critical for modern digital communications.

Applications

The AM26LS32ACDBR is particularly useful in applications that require high-speed data transmission with robust noise immunity. It is commonly employed in:

  • Telecommunications systems
  • Professional digital communication equipment
  • Industrial control systems
  • Data acquisition systems
  • Local area networks (LAN)

Packaging and Quality Assurance

This device is offered in a small-outline integrated circuit (SOIC) package and is supplied in tape and reel form to facilitate automated assembly processes. As with all Texas Instruments products, the AM26LS32ACDBR is subject to rigorous quality control procedures to ensure that each unit meets the highest standards of reliability and performance.

In summary, the AM26LS32ACDBR from Texas Instruments represents a reliable, high-performance solution for differential signal reception in a multitude of digital communication applications.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4691 $51.6010
230+ $0.4395 $101.0850
355+ $0.4246 $150.7330
510+ $0.3949 $201.3990
660+ $0.3801 $250.8660
825+ $0.3652 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,420 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess