Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Diode Schottky 30 V 3A Surface Mount 6-CPH
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOT-23-6
Case / Package 6-CPH
Family Name SB3003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SB3003CH-TL-WOSTR, SB3003CH-TL-WOSDKR, SB3003CH-TL-WOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893610-SB3003CH-TL-W
Ultra Librarian 3D Model Ultra Librarian SB3003CH-TL-W CAD Model

Description

ON Semiconductor SB3003CH-TL-W Product Overview

The SB3003CH-TL-W from ON Semiconductor is a high-performance, integrated circuit designed to meet the rigorous demands of modern electronic applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, power management, and reliability for a wide range of devices.

Key Features

  • Power Management: The SB3003CH-TL-W is optimized for efficient power management, ensuring that devices operate at optimal power levels without sacrificing performance.
  • High Efficiency: This component boasts high efficiency, which is crucial for extending battery life in portable devices and reducing energy consumption in various applications.
  • Durability: Constructed with robust materials, the SB3003CH-TL-W is built to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: The small footprint of this product allows for its use in space-constrained applications, making it an ideal choice for compact electronic designs.

Applications

The SB3003CH-TL-W is versatile and can be used in a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Power supply units
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the SB3003CH-TL-W is no exception. This product undergoes extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from ON Semiconductor.

Environmental Compliance

The SB3003CH-TL-W is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and is free from harmful substances, reflecting ON Semiconductor's commitment to sustainability and eco-friendly practices.

In conclusion, the SB3003CH-TL-W from ON Semiconductor is a highly reliable and efficient solution for a wide range of electronic applications. Its combination of power management, durability, and compact design, along with ON Semiconductor's reputation for quality, makes it an excellent choice for designers and engineers looking to create innovative and energy-conscious products.

You May Also Be Interested in

Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Micro Commercial Co
SMALLSIGNALSCHOTTKYDIODESOD-323 / Diode Schottky 100 V 150mA (DC) Surface Mount SOD-323
Lowest to €0.0292
ECAD model for BAT46WS-TP
Vishay
DIODE SCHOTTKY 100V 3A DO214AB
Need more? Email Us
ECAD model for SS3H10HE3_A/I
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Central Semiconductor Corp
DIODE SCHOTTKY 20V 2A SMB / Diode Schottky 20 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMSH2-20L TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Toshiba Semiconductor and Storage
DIODE GEN PURP 400V 1A M-FLAT / Diode Standard 400 V 1A Surface Mount M-FLAT (2.4x3.8)
Need more? Email Us
ECAD model for CMG05(TE12L,Q,M)
Rohm Semiconductor
LOW VF, 40V, 1A, SCHOTTKY BARRIE / Diode Schottky 40 V 1A Surface Mount PMDE
Lowest to €1.5462
ECAD model for RBR1VWM40ATR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention