EN
  • EN
  • DE

TSC426CBA

Part No TSC426CBA
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description TSC426 DUAL POWER MOSFET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TSC426
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691982-TSC426CBA
Ultra Librarian 3D Model Ultra Librarian TSC426CBA CAD Model

Description

The TSC426CBA from Maxim Integrated is a high-performance, dual-output MOSFET driver designed to facilitate the rapid switching of power MOSFETs in a compact and efficient package. This driver is particularly suitable for applications that require high-speed operation and low power consumption, such as switching power supplies, motor controllers, and DC-DC converters.

Key Features

  • High Peak Output Current: The TSC426CBA is capable of delivering peak output currents of up to 1.5A, ensuring that connected MOSFETs can be driven hard and fast for efficient operation.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range of 4.5V to 18V, making it versatile for various power systems and ensuring compatibility with a wide range of MOSFETs.
  • Independent Dual Outputs: The device features two independent outputs that can be used to drive two separate MOSFETs or a complementary pair in push-pull configuration for greater design flexibility.
  • Fast Switching Times: With fast rise and fall times typically under 25ns, the TSC426CBA minimizes transition losses and improves overall efficiency in high-frequency switching applications.
  • Low Power Consumption: The low quiescent current of the device helps to reduce power consumption when idle, contributing to energy-efficient operation in the end application.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection helps to safeguard the device and the system against overheating, enhancing reliability and longevity.
  • Industry-Standard 8-Pin SOIC Package: The TSC426CBA comes in a widely used 8-pin SOIC package that is easy to integrate into PCB designs and is compatible with standard manufacturing processes.

Applications

The versatility of the TSC426CBA makes it an ideal choice for a variety of applications. Its ability to drive large capacitive loads with fast switching times is particularly useful in:

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Controllers
  • Power Management Circuits
  • Class D Amplifiers

Maxim Integrated's commitment to quality and performance is evident in the TSC426CBA, making it a reliable and efficient solution for driving power MOSFETs in high-speed, energy-conscious applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess