Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 20MHz ~ 300MHz
Phase Difference 5°
Insertion Loss (Max) 3dB
Return Loss (Min) 4.34dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 936142-TC16-1TG2+
Ultra Librarian 3D Model Ultra Librarian TC16-1TG2+ CAD Model

Description

The 936142-TC16-1TG2+ is a surface mount Balun designed for use in RF and wireless applications from Mini-Circuits.

  • Frequency Range: 20MHz to 300MHz
  • Phase Difference: 5°
  • Insertion Loss (max): 3dB
  • Return Loss (min): 4.34dB
  • Package: 6-SMD (5 Leads), flat lead
  • Packaging: tape and reel
  • Package Quantity: 2,000 pcs
  • Status: active

You May Also Be Interested in

STMicroelectronics
INTEGRATED FILTER MATCHED BALUN
Need more? Email Us
ECAD model for BALFHB-WL-02D3
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Need more? Email Us
ECAD model for LDB211G6020C-001
Johanson Technology Inc.
BALUN 862MHZ-928MHZ 0805
Lowest to $1.5272
ECAD model for 0900PC15A0036E
TDK Corporation
XFRMR BALUN RF 920MHZ SMD
Need more? Email Us
ECAD model for HHM1726P1
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 1206
Need more? Email Us
ECAD model for LDB311G8005C-300
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Need more? Email Us
ECAD model for LDB211G6010C-001
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE BALUN ON
Lowest to $7.1117
ECAD model for MABACT0040
M/A-Com Technology Solutions
E-SERIES FLUX 1:4 TRANSFORMER 2-
Need more? Email Us
ECAD model for MABA-009488-61HWCA
Johanson Technology Inc.
FILTER BALUN MATCH 3.4-3.6GHZ
Lowest to $0.8672
ECAD model for 3500FB39A0050E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9019 $55.2152
18+ $5.6631 $101.9358
28+ $5.4861 $153.6108
38+ $5.3091 $201.7458
49+ $5.1322 $251.4778
66+ $4.6013 $303.6858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention