Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 012819-CD4014BM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4014BM CAD Model

Description

CD4014BM

The CD4014BM is a versatile 8-bit static shift register from the CMOS CD4000 family. It is designed for use in shift register applications that require a high degree of reliability and performance. Its compact nature makes it a suitable option for a wide range of digital applications. This component leverages advanced CMOS technology to provide low power consumption and high noise immunity.

  • Applications:
    • Digital data storage and transfers
    • Serial-to-parallel data conversion
    • LED matrix control
  • Features and Benefits:
    • 8-bit serial-in/parallel-out shift register
    • Low power consumption due to CMOS technology
    • High noise immunity and long-term reliability
  • Additional Details:
    • Supply Voltage: 3V to 15V
    • Operating Temperature: -55°C to 125°C
    • Package: Surface-mount

You May Also Be Interested in

Microchip Technology
IC 64BIT SRL PARALLEL 80V 80QFP / Shift Shift Register 1 Element 64 Bit 80-PQFP (14x20)
Need more? Email Us
ECAD model for HV57908PG-G
NXP / Nexperia
IC SHIFT REG 4BIT SI-PO 16SOIC
Need more? Email Us
ECAD model for 74HCT4015D,118
Toshiba Semiconductor and Storage
8-BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR
Lowest to $0.3221
ECAD model for TC74VHC299FT
Texas Instruments
4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS
Lowest to $10.8984
ECAD model for SN74S194
Texas Instruments
Need more? Email Us
ECAD model for 74S299N
ON Semiconductor
8-Bit Serial-Input/Serial or Parallel-Output Shift Register with Latched 3-State Outputs | IC SHIFT REGISTER 8BIT 16TSSOP
Lowest to $0.1044
ECAD model for 74HC595DTR2G
Toshiba Semiconductor and Storage
IC REGISTER PIPO 8BIT 20-TSSOP
Need more? Email Us
ECAD model for TC74VHC299FTEL
Toshiba Semiconductor and Storage
8 BIT SHIFT REGISTER /LATCH
Lowest to $0.9980
ECAD model for TC74VHC595FT
Microchip Technology
16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Need more? Email Us
ECAD model for HV53001-E/KWX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3841 $51.8535
320+ $0.3152 $100.8640
495+ $0.3053 $151.1235
680+ $0.2955 $200.9400
880+ $0.2856 $251.3280
1,175+ $0.2561 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,883 pieces
MOQ: 135 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention