EN
  • EN
  • DE

TLE2061MDR

Part No TLE2061MDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269296-TLE2061MDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2061MDR CAD Model

Description

Product Overview: TLE2061MDR Operational Amplifier

The TLE2061MDR from Texas Instruments is a high-performance, single-supply operational amplifier that offers a blend of features making it suitable for a wide range of applications. This Excalibur low-power op-amp is designed to provide low input bias currents, high input impedance, and robust output drive, all while maintaining low power consumption.

Key Features

  • Power Supply Range: The TLE2061MDR operates from a single power supply ranging from 4V to 44V, or dual supplies of ±2V to ±22V, making it versatile for various circuit configurations.
  • Low Input Bias Current: With an input bias current typically around 20pA, this op-amp is ideal for applications that require high input impedance to minimize errors due to bias currents.
  • High Output Drive Capability: It is capable of delivering a high output current, which allows it to drive capacitive loads effectively, a crucial feature for driving actuators or other high-capacity elements in a circuit.
  • Low Power Consumption: The TLE2061MDR is designed for low power consumption without compromising on performance, which is essential for battery-powered and energy-saving applications.
  • Thermal and Overload Protection: The device incorporates internal thermal overload protection and output short-circuit protection, ensuring reliability and robustness in demanding situations.
  • Package Type: It is available in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The TLE2061MDR is an excellent choice for a range of applications, including:

  • Sensor amplifiers
  • Audio processing
  • Active filters and buffers
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation

With its combination of low power consumption, high input impedance, and robust output drive, the TLE2061MDR from Texas Instruments stands out as a reliable and efficient solution for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess