Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 64
Function Serial to Parallel
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number HV57908
Standard Package 66
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342714-HV57908PG-G
Ultra Librarian 3D Model Ultra Librarian HV57908PG-G CAD Model

Description

The HV57908PG-G is a high-performance, serial to parallel converter with open-drain outputs from Microchip Technology. This advanced integrated circuit (IC) is designed to meet the demanding requirements of industrial, automotive, and consumer applications that require high-voltage drive capabilities. With its robust design and flexible features, the HV57908PG-G is an ideal solution for driving a wide range of high-voltage applications such as LED displays, dot matrix printers, and other types of visual indicators.

Key Features

  • High-Voltage Output: The device can handle up to 80V on its output pins, enabling it to drive various high-voltage applications efficiently.
  • Serial Interface: The IC supports a serial interface for input data, making it easy to connect with microcontrollers and other digital systems.
  • Output Current Control: Each output channel can be programmed for constant current output, ensuring uniform illumination when driving LEDs.
  • Thermal Shutdown Protection: Built-in thermal shutdown feature protects the IC from overheating, enhancing its reliability and lifespan.
  • ESD Protection: The device includes electrostatic discharge protection, safeguarding it against unexpected voltage spikes.

Applications

  • LED Display Panels
  • Dot Matrix Printers
  • General Purpose High-Voltage Indicators

The HV57908PG-G is supplied in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for surface mount technology (SMT) and ensures a compact footprint on the PCB. The package is also RoHS compliant, adhering to environmental standards and regulations.

With its combination of high-voltage capability, robust protection features, and ease of integration, the Microchip Technology HV57908PG-G is a versatile and reliable choice for designers looking to create sophisticated and durable high-voltage driving solutions.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT164DB - SERIAL IN
Need more? Email Us
ECAD model for 74HCT164DB,112
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $1.4142
ECAD model for 74AHCT594BQ,115
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.8290
ECAD model for SN74F299DWR
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-DHVQFN
Lowest to $0.4399
ECAD model for 74AHCT595BQ,115
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR
Texas Instruments
IC SHIFT REGISTER SGL 8B 14TSSOP / Shift Register Single 8-Bit Serial to Parallel 14-Pin TSSOP T/R
Lowest to $0.1212
ECAD model for SN74HC164PWRG4
Texas Instruments
IC 8BIT SHIFT REGISTER 16-TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $2.7708
ECAD model for SN74HC165QPWREP

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention