EN
  • EN
  • DE

HV53001-E/KWX

Part No HV53001-E/KWX
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 105-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tray
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 105-TFBGA
Supplier Device Package 105-TFBGA (9x9)
Base Product Number HV53001
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342704-HV53001-E/KWX
Ultra Librarian 3D Model Ultra Librarian HV53001-E/KWX CAD Model

Description

The HV53001-E/KWX is a high-performance, precision integrated circuit from Microchip Technology, designed for a range of applications requiring high voltage outputs. This component is a part of Microchip's extensive portfolio of semiconductor products and is known for its reliability and efficiency in various electronic systems.

Key Features:

  • High Voltage Output: The device is capable of delivering high voltage outputs, making it suitable for applications such as medical equipment, industrial automation, and other systems requiring high voltage levels.
  • Durability: Built with robust materials and technology, the HV53001-E/KWX is designed to withstand harsh conditions and ensure a long operational lifespan.
  • Low Power Consumption: Despite its high voltage capabilities, the component is engineered to consume minimal power, thus promoting energy efficiency in the systems it is integrated into.
  • Precision: The device is known for its precision, providing accurate and stable voltage outputs that are critical for sensitive electronic applications.

Applications:

The HV53001-E/KWX is versatile and can be used in a variety of sectors, including:

  • Medical Devices: High voltage requirements for imaging equipment and other medical instruments.
  • Industrial Automation: Control systems that require reliable and precise high voltage outputs.
  • Consumer Electronics: Advanced consumer electronics that operate with high voltage components.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, and operational guidelines for the HV53001-E/KWX.

Quality and Support:

Microchip Technology is known for its commitment to quality and customer support. The HV53001-E/KWX, like all Microchip products, is backed by the company's rigorous testing standards and a strong support network for customers, ensuring that assistance is readily available for integration and troubleshooting.

You May Also Be Interested in

UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess