Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 012817-CD4013BNSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4013BNSR CAD Model

Description

CD4013BNSR Dual D Flip-Flop

The CD4013BNSR is an advanced dual D-type flip-flop, crucial for constructing fast, efficient digital circuits. Boasting enhanced input-output configurations and a compact design, it ensures optimal performance in streamlined technological applications.

  • Applications/Projects:
    • High-speed computing systems
    • Compact logic designs
    • Data sampling circuits
    • Programmable logic controllers (PLC)
  • Features and Benefits:
    • Fast switching times for high-speed operations
    • Operational voltage range: 3V to 15V
    • Low power loss, contributing to cost savings over extended operations
    • Compatible with various logic families, ensuring versatile deployment
  • Additional Details:
    • Precision manufacturing assures consistent performance.
    • Well-suited for the challenges of integrated circuit applications requiring high reliability.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ECAD model for 74F821SC
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.2083
ECAD model for 74HC574D,653
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Need more? Email Us
ECAD model for MC10EP35D
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
ON Semiconductor
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74VHC574SJ
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.5120
ECAD model for SN74LS74ADRG4
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.1726
ECAD model for SN74LVC112APW
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74ACT574DW
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.1640
ECAD model for SN74HC112D

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5478 $52.0410
225+ $0.4495 $101.1375
345+ $0.4355 $150.2475
475+ $0.4214 $200.1650
615+ $0.4074 $250.5510
825+ $0.3652 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,227 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention