Product Overview: MAX4395ESD+ from Maxim Integrated
The MAX4395ESD+ is a high-performance, low-power, single-supply operational amplifier designed by Maxim Integrated. This precision op-amp is suitable for a wide range of applications, including battery-powered devices, portable equipment, and sensor interfaces. It operates from a single supply voltage ranging from 2.7V to 5.5V, making it versatile for various electronic circuits.
With its rail-to-rail output capability, the MAX4395ESD+ can drive loads to within millivolts of the power supply rails, maximizing the dynamic range in applications such as analog-to-digital converter (ADC) buffer amplifiers. Additionally, the device features a low input bias current of 1pA, which is ideal for high-impedance sensor applications and precision integrators.
The MAX4395ESD+ boasts a high slew rate of 10V/µs and a gain-bandwidth product of 10MHz, enabling fast and accurate signal amplification. This makes it well-suited for video, communications, and high-speed signal processing applications. Despite its high performance, the device maintains low power consumption with a quiescent current of just 750µA, contributing to energy efficiency in portable designs.
The operational amplifier comes in a compact 14-pin SOIC package, which is space-saving and easy to integrate into PCB layouts. Its extended temperature range from -40°C to +85°C ensures reliable operation in harsh environments.
Key features of the MAX4395ESD+ include:
- Single-supply operation from 2.7V to 5.5V
- Rail-to-rail output swing
- Low input bias current of 1pA
- High slew rate of 10V/µs
- Gain-bandwidth product of 10MHz
- Low quiescent current of 750µA
- Compact 14-pin SOIC package
- Operating temperature range of -40°C to +85°C
Whether you are designing a precision analog system, a battery-operated device, or a high-speed signal processing unit, the MAX4395ESD+ from Maxim Integrated is an excellent choice for a reliable and high-quality operational amplifier.