Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Series SIMPLE SWITCHER
Packaging Tube
Type Toroidal
Inductance 470μH
Current Rating 2A
Shielding Unshielded
DC Resistance (DCR) 170 mOhm Max
Operating Temperature Range -40°C ~ 130°C
Mounting Style Through Hole
Package Radial
Dimension 1.300" L x 0.700" W (33.02mm x 17.78mm)
Height - Seated (Maximum) 1.400" (35.56mm)
Win Source Part Number 791640-PE-53118NL
Popularity Medium
Supply and Demand Status Limited
Family Name PE-531
Introduction Date April 29, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PE-53118NL CAD Model

Description

The Pulse Electronics Corporation 729970 is a high-quality inductor that is designed for use in a range of electronic applications.

  • Win Source Part Number: 791640-PE-53118NL
  • Series: SIMPLE SWITCHER
  • Operating Temperature: -40°C to 130°C
  • Mounting Style: Through hole

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for NL322522T-022J
TDK Corporation
Need more? Email Us
ECAD model for NL252018T-082J
TDK Corporation
Inductor RF Chip Unshielded Wirewound 100uH 5% 796KHz 20Q-Factor Ferrite 0.04A 10Ohm DCR 1210 T/R / SMD
Need more? Email Us
ECAD model for NL322522T-101J
TDK Corporation
Need more? Email Us
ECAD model for NL322522T-018J
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NL21C001
TDK Corporation
For General Applications
Lowest to $0.1051
ECAD model for NL322522T-1R0K
TDK Corporation
Lowest to $0.1945
ECAD model for NL252018T-R68J
Vishay
FIXED IND 1UH 90A 0.5 MOHM TH
Need more? Email Us
ECAD model for IHTH1125KZEB1R0M5A
TDK Corporation
FIXED IND 15UH 1.9A 143 MOHM SMD / Inductor Power Shielded Wirewound 15uH 20% 100KHz Ferrite 1.9A 0.11Ohm DCR 2020 T/R
Lowest to $0.1143
ECAD model for VLS5045EX-150M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2454 $56.0430
110+ $1.0219 $112.4090
170+ $0.9900 $168.3000
235+ $0.9580 $225.1300
305+ $0.9261 $282.4605
405+ $0.8303 $336.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 536 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention